Qorvo Datasheets for RF Switches

RF switches route radio frequency signals to particular waveguides.
RF Switches: Learn more

Product Name Notes
Qorvo's CMD203C4 is a broadband RF / Microwave MMIC SP4T switch housed in a leadless 4x4 mm surface mount (SMT) package. The CMD203C4 covers DC to 20 GHz and offers...
Qorvo's CMD273P3 is a low loss broadband positive control MMIC DPDT transfer switch housed in a leadless 3x3 mm surface mount package. The CMD273P3 covers DC to 12 GHz and...
Qorvo's QPC2180 is a Single-Pole, Eight-Throw (SP8T) reflective switch. Operating from 0.1 to 8 GHz, the QPC2180 offers a very low insertion loss of less than 1.0 dB and, along...
Qorvo's QPC2320 is an ultra-wide band SOI Single-Pole, Double–Throw (SPDT) reflective switch.
Qorvo's QPC2420 is an ultra-wide band SOI Single-Pole, Double–Throw (SPDT) reflective switch.
The Qorvo QPC5012 is a low loss, high isolation SPDT switch with performance optimized for connectivity applications requiring high linearity and high power handling. The QPC5012 is controlled by 1...
The Qorvo QPC6122 is a Silicon on Insulator (SOI) Single-Pole Double- Throw (SPDT) high isolation absorptive switch designed for uses in cellular, 5G, and other high performance communication systems. It...
The Qorvo® QPC6144 is a Silicon on Insulator (SOI) Single-Pole 4- Throw (SP4T) switch designed for uses in cellular, 3G, LTE and other high-performance communication systems. It offers excellent high...
The Qorvo® QPC6188 is a Silicon on Insulator (SOI) Single-Pole 4- Throw (SP4T) switch designed for uses in cellular, 5G and other high-performance communication systems. It offers a high isolation,...