Qorvo DC - 6000 MHz Cascadable Gain Block TQP369182

Description
Qorvo's TQP369182 is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface mount package. At 1.9 GHz, the amplifier typically provides 21.3 dB gain, +27.6 dBm OIP3, and 3.9 dB Noise Figure while drawing 45 mA current. The device combines dependable performance with consistent quality to maintain MTTF values exceeding 100 years at mounting temperatures of +85°C. The device is housed in a lead-free / green / RoHS-compliant industry-standard SOT-89 package. The device is also available in the SOT-363 package as the TQP369184. The TQP369182 consists of a Darlington-pair amplifier using Qorvo's high reliability InGaP / GaAs HBT process technology. Only DC-blocking capacitors, a bias resistor and an inductive RF choke are required for operation. This broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies such as CDMA, WCDMA and LTE. In addition, the TQP369182 will work for other applications within the DC to 6 GHz frequency range.
Request a Quote Datasheet
Description
Qorvo's TQP369182 is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface mount package. At 1.9 GHz, the amplifier typically provides 21.3 dB gain, +27.6 dBm OIP3, and 3.9 dB Noise Figure while drawing 45 mA current. The device combines dependable performance with consistent quality to maintain MTTF values exceeding 100 years at mounting temperatures of +85°C. The device is housed in a lead-free / green / RoHS-compliant industry-standard SOT-89 package. The device is also available in the SOT-363 package as the TQP369184. The TQP369182 consists of a Darlington-pair amplifier using Qorvo's high reliability InGaP / GaAs HBT process technology. Only DC-blocking capacitors, a bias resistor and an inductive RF choke are required for operation. This broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies such as CDMA, WCDMA and LTE. In addition, the TQP369182 will work for other applications within the DC to 6 GHz frequency range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 6000 MHz Cascadable Gain Block - TQP369182 - Qorvo
Greensboro, NC, United States
DC - 6000 MHz Cascadable Gain Block
TQP369182
DC - 6000 MHz Cascadable Gain Block TQP369182
Qorvo's TQP369182 is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface mount package. At 1.9 GHz, the amplifier typically provides 21.3 dB gain, +27.6 dBm OIP3, and 3.9 dB Noise Figure while drawing 45 mA current. The device combines dependable performance with consistent quality to maintain MTTF values exceeding 100 years at mounting temperatures of +85°C. The device is housed in a lead-free / green / RoHS-compliant industry-standard SOT-89 package. The device is also available in the SOT-363 package as the TQP369184. The TQP369182 consists of a Darlington-pair amplifier using Qorvo's high reliability InGaP / GaAs HBT process technology. Only DC-blocking capacitors, a bias resistor and an inductive RF choke are required for operation. This broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies such as CDMA, WCDMA and LTE. In addition, the TQP369182 will work for other applications within the DC to 6 GHz frequency range.

Qorvo's TQP369182 is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface mount package. At 1.9 GHz, the amplifier typically provides 21.3 dB gain, +27.6 dBm OIP3, and 3.9 dB Noise Figure while drawing 45 mA current. The device combines dependable performance with consistent quality to maintain MTTF values exceeding 100 years at mounting temperatures of +85°C. The device is housed in a lead-free / green / RoHS-compliant industry-standard SOT-89 package. The device is also available in the SOT-363 package as the TQP369184.

The TQP369182 consists of a Darlington-pair amplifier using Qorvo's high reliability InGaP / GaAs HBT process technology. Only DC-blocking capacitors, a bias resistor and an inductive RF choke are required for operation.

This broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies such as CDMA, WCDMA and LTE. In addition, the TQP369182 will work for other applications within the DC to 6 GHz frequency range.

Supplier's Site Datasheet
RF Amplifiers - 2312-TQP369182TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TQP369182TR-ND
RF Amplifiers 2312-TQP369182TR-ND
DC-6000MHZ GAIN BLOCK

DC-6000MHZ GAIN BLOCK

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number TQP369182 2312-TQP369182TR-ND
Product Name DC - 6000 MHz Cascadable Gain Block RF Amplifiers
Applications Mobile / Wireless Systems General Purpose
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz 0.0 to 6000 MHz
Minimum Gain 20.7 dB 22.2 dB
Maximum Gain 20.7 dB 22.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL1819TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 1800 MHz
View Details
7.5 - 9 GHz (C, X Band) Driver Amplifier MMIC - CMD170P4 - Qorvo
Specs
Applications Military / Defense; Radar Systems; SATCOM
RoHS Compliant RoHS
Frequency Range 7500 to 9000 MHz
View Details
2 suppliers
RF Amplifiers - 2312-CMD316-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 6000 to 20000 MHz
View Details
RF Amplifiers - 2312-D10040270GTH-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details