Qorvo RF Amplifiers TGA2975-SMTR7

Description
2.7-3.5 GHZ, 12 W GAN PA
Request a Quote Datasheet
Description
2.7-3.5 GHZ, 12 W GAN PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-TGA2975-SMTR7TR-ND - DigiKey
Thief River Falls, MN, United States
2.7-3.5 GHZ, 12 W GAN PA

2.7-3.5 GHZ, 12 W GAN PA

Buy Now Datasheet
RF Amplifiers - 2312-TGA2975-SMTR7CT-ND - DigiKey
Thief River Falls, MN, United States
2.7-3.5 GHZ, 12 W GAN PA

2.7-3.5 GHZ, 12 W GAN PA

Buy Now Datasheet
RF Amplifiers - 2312-TGA2975-SMTR7DKR-ND - DigiKey
Thief River Falls, MN, United States
2.7-3.5 GHZ, 12 W GAN PA

2.7-3.5 GHZ, 12 W GAN PA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-TGA2975-SMTR7TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2700 to 3500 MHz
Minimum Gain 31 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Frequency Range 0.0 to 4000 MHz
Minimum Gain 19 dB
View Details
RF Amplifiers - AWT6146RM11P8 - 862712-AWT6146RM11P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
Sky5®: 5G NR UHB Diversity Receive Module - SKY53728-11 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 47-lead
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details