Qorvo
RF Amplifiers
TQP3M9040
Description
1500-2300 MHZ DUAL LNA
Request a Quote
Email Supplier
Datasheet
Description
1500-2300 MHZ DUAL LNA
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
2312-TQP3M9040TR-ND |
|
Product Name
|
RF Amplifiers |
|
Amplifier Type
|
Low Noise Amplifier; Power Amplifier
|
|
Applications
|
FDD, LTE, TDD
|
|
Frequency Range
|
1500 to 2300 MHz
|
|
Minimum Gain
|
19 dB
|
|
Maximum Gain
|
19 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Linear
RoHS Compliant
RoHS
Gain Flatness
16.7 dB
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
26000 to 40000 MHz
View Details
Amplifier Type
Low Noise Amplifier
Frequency Range
18000 to 26500 MHz
Minimum Gain
48 dB
View Details
Operating Temperature
-40 to 125 C (-40 to 257 F)
Package Type
Surface Mount; WB SOIC8
View Details