Qorvo RF Amplifiers - SGA-3263Z SGA-3263Z

Description
Manufacturer: RF Micro Devices Win Source Part Number: 109355-SGA-3263Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 5.5GHz Gain: 13.6dB Noise Figure: 3.8dB P1dB: 10.9dBm (12.3mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.3 V to 2.9 V Operating Supply Current: 31mA to 39mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: RF Micro Devices Win Source Part Number: 109355-SGA-3263Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 5.5GHz Gain: 13.6dB Noise Figure: 3.8dB P1dB: 10.9dBm (12.3mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.3 V to 2.9 V Operating Supply Current: 31mA to 39mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SGA-3263Z - 109355-SGA-3263Z - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - SGA-3263Z
109355-SGA-3263Z
RF Amplifiers - SGA-3263Z 109355-SGA-3263Z
Manufacturer: RF Micro Devices Win Source Part Number: 109355-SGA-3263Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 5.5GHz Gain: 13.6dB Noise Figure: 3.8dB P1dB: 10.9dBm (12.3mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.3 V to 2.9 V Operating Supply Current: 31mA to 39mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 109355-SGA-3263Z
Packaging: Reel - TR
Test Frequency: 1.95GHz
Frequency: 0Hz to 5.5GHz
Gain: 13.6dB
Noise Figure: 3.8dB
P1dB: 10.9dBm (12.3mW)
RF Type: Cellular, GSM, PCS, UMTS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363
Supply Voltage - Operating: 2.3 V to 2.9 V
Operating Supply Current: 31mA to 39mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 109355-SGA-3263Z
Product Name RF Amplifiers - SGA-3263Z
Applications RF Microwave
Frequency Range 0.0 to 5500 MHz
Minimum Gain 13.6 dB
Maximum Gain 13.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - BGA420H6433XTMA1-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 3000 MHz
View Details
2 suppliers
DOCSIS 3.1 MMIC Power Doubler Hybride Amplifier, 75Ω, 45 to 1218 MHz - ADCA3992 - Mini-Circuits
Specs
Amplifier Type Power Amplifier
MMIC Tech. MMIC
View Details
RF Amplifiers - AWL6152M7P8 - 912297-AWL6152M7P8 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount
View Details
1218 MHz High Output GaN CATV Power Doubler Amplifier - ACA4788 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 23 dB
Maximum Gain 23 dB
View Details