Manufacturer: RF Micro Devices
Win Source Part Number: 028301-SGA-4486Z
Packaging: Reel - TR
Test Frequency: 1.95GHz
Frequency: 0Hz to 4.5GHz
Gain: 15.9dB
Noise Figure: 2.8dB
P1dB: 12.8dBm (19.1mW)
RF Type: Cellular, GSM, PCS, UMTS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-86
Supply Voltage - Operating: 2.9 V to 3.5 V
Operating Supply Current: 41mA to 49mA
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 028301-SGA-4486Z |
| Product Name | RF Amplifiers - SGA-4486Z |
| Applications | RF Microwave |
| Frequency Range | 0.0 to 4500 MHz |
| Minimum Gain | 15.9 dB |
| Maximum Gain | 15.9 dB |