Qorvo RF Amplifiers - SGA-4386 SGA-4386

Description
Manufacturer: RFMD Win Source Part Number: 809693-SGA-4386 Packaging: Reel Test Frequency: 1.95GHz Frequency: 0Hz ~ 4.5GHz Gain: 14.6dB Noise Figure: 3.1dB Current - Supply: 41mA ~ 49mA P1dB: 13dBm RF Type: Cellular, GSM, PCS, UMTS Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-86 Manufacturer Package: SOT-86 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.9V ~ 3.5V
Request a Quote
Description
Manufacturer: RFMD Win Source Part Number: 809693-SGA-4386 Packaging: Reel Test Frequency: 1.95GHz Frequency: 0Hz ~ 4.5GHz Gain: 14.6dB Noise Figure: 3.1dB Current - Supply: 41mA ~ 49mA P1dB: 13dBm RF Type: Cellular, GSM, PCS, UMTS Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-86 Manufacturer Package: SOT-86 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.9V ~ 3.5V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SGA-4386
809693-SGA-4386
RF Amplifiers - SGA-4386 809693-SGA-4386
Manufacturer: RFMD Win Source Part Number: 809693-SGA-4386 Packaging: Reel Test Frequency: 1.95GHz Frequency: 0Hz ~ 4.5GHz Gain: 14.6dB Noise Figure: 3.1dB Current - Supply: 41mA ~ 49mA P1dB: 13dBm RF Type: Cellular, GSM, PCS, UMTS Part Status: Obsolete (End Of Life) Supplier Device Package: SOT-86 Manufacturer Package: SOT-86 Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.9V ~ 3.5V

Manufacturer: RFMD
Win Source Part Number: 809693-SGA-4386
Packaging: Reel
Test Frequency: 1.95GHz
Frequency: 0Hz ~ 4.5GHz
Gain: 14.6dB
Noise Figure: 3.1dB
Current - Supply: 41mA ~ 49mA
P1dB: 13dBm
RF Type: Cellular, GSM, PCS, UMTS
Part Status: Obsolete (End Of Life)
Supplier Device Package: SOT-86
Manufacturer Package: SOT-86
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.9V ~ 3.5V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 809693-SGA-4386
Product Name RF Amplifiers - SGA-4386
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Connectorized SMA, Low Noise, Medium Power, Linear Amplifier, 1200 MHz to 1700 MHz, 50Ω - ZHL-1217HLNX+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
Low Noise Amplifiers - NLA-950-2150-20-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 950 to 2150 MHz
Minimum Gain 20 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details