Qorvo Datasheets for RF Amplifiers

RF amplifiers are devices that accept a varying input signal and produce an output signal that varies in the same way, but with larger amplitude.
RF Amplifiers: Learn more

Page: 1 2
Product Name Notes
An excellent alternative to traveling wave tube amplifiers, Qorvo's Spatium® QPR3238 is an integrated solid state, spatial-combining amplifier and driver amplifier with an operating range of 32–38 GHz while...
Qorvo's AG201-63G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG201-63G typically provides 11 dB gain, +19.5 dBm OIP3,...
Qorvo's AG201-86G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG201-86G typically provides 11 dB gain, +19.5 dBm OIP3,...
Qorvo's AG203-63G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG203-63G typically provides 20 dB gain, +21 dBm OIP3,...
Qorvo's AG203-86G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG203-86 typically provides 20 dB gain, +21 dBm OIP3,...
Qorvo's AG302-63G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG302-63G typically provides 15.5 dB gain, +26 dBm OIP3,...
Qorvo's AG302-86G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG302-86G typically provides 15.5 dB gain, +26 dBm OIP3,...
Qorvo's AG303-63G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG303-63G typically provides 20.5 dB gain, +26 dBm OIP3...
Qorvo's AG303-86G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG303-86G typically provides 20.5 dB gain, +26 dBm OIP3,...
Qorvo's AG402-86G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG402-86G typically provides 15 dB gain, +32.5 dBm OIP3,...
Qorvo's AG402-89G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG402-89G typically provides 15 dB of gain, +32.5 dBm...
Qorvo's AG403-86G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG403-86G typically provides 21 dB gain, +31.5 dBm OIP3,...
Qorvo's AG403-89G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG403-89G typically provides 21 dB of gain, +31.5 dBm...
Qorvo's AG503-86G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG503-86G typically provides 20 dB gain, +29 dBm OIP3,...
Qorvo's AG503-89G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG503-89G typically provides 21 dB of gain, +29 dBm...
Qorvo's AG602-89G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG602-89G typically provides 14 dB of gain, +33 dBm...
Qorvo's AG603-89G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG603-89G typically provides 18.5 dB of gain, +33 dBm...
Qorvo's AG604-86G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG604-86G typically provides 21.5 dB gain, +33.5 dBm OIP3,...
Qorvo's AG604-89G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 900 MHz, the AG604-89G typically provides 21.5 dB of gain, +33.5 dBm...
Qorvo's AG606-G is a dual amplifier containing two internal matched amplifiers optimal for a push-pull configuration. The internal amplifiers employ InGaP HBT technology for a cost-effective low-distortion solution. The AG606-G...
Qorvo's AH118-89G is a high dynamic range driver amplifier in a low-cost surface mount package. The InGaP / GaAs HBT is able to achieve high performance across a broad range...
Qorvo's AH125-89G is a high dynamic range driver amplifier in a low-cost surface mount package. The InGaP / GaAs HBT is able to achieve high performance across a broad range...
Qorvo's AH128-89G is a high dynamic range driver amplifier in a low-cost surface mount package. The InGaP / GaAs HBT is able to achieve high performance across a broad range...
Qorvo's AH212-EG is a high dynamic range two-stage driver amplifier in a low-cost surface mount package. The InGaP / GaAs HBT is able to achieve superior performance for various narrowband-tuned...
Qorvo's AH212-S8G is a high dynamic range two-stage driver amplifier in a low-cost surface mount package. The InGaP / GaAs HBT is able to achieve superior performance for various narrowband-tuned...
Qorvo's AH225-S8G is a high dynamic range driver amplifier in a low-cost surface-mount package. The InGaP / GaAs HBT is able to achieve high performance for various narrowband-tuned application circuits...
Qorvo's AH312-S8G is a high dynamic range driver amplifier in a low-cost surface mount package. The InGaP / GaAs HBT is able to achieve high performance for various narrowband tuned...
Qorvo's AH322-S8G is a high dynamic range driver amplifier in a low-cost surface-mount package. The InGaP / GaAs HBT is able to achieve high performance for various narrowband-tuned application circuits...
Qorvo's CMD245C4 is a wideband (C, X, Ku, K band) GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) housed in a leadless surface mount (SMT) package that is...
Qorvo's CMD246C4 is a wideband (C, X, Ku, K band) GaAs MMIC low phase noise RF / Microwave amplifier (LPNA) housed in a leadless surface mount (SMT) package that is...
Qorvo's CMD264P3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount package. The CMD264P3 is ideally suited for EW and communications systems where...
Qorvo's CMD274P4 is a wideband GaAs MMIC low phase noise amplifier housed in a leadless surface mount package that is ideally suited for military, space and communications systems. At 10...
Qorvo's CMD278C4 is a broadband MMIC GaN low noise amplifier housed in a leadless 4x4 mm QFN package. The CMD278C4 is ideally suited for microwave radios and X-band applications where...
Qorvo's CMD283C3 is a broadband MMIC low noise amplifier housed in a leadless 3x3 mm surface mount package. The CMD283C3 is ideally suited for EW and communications systems where small...
Qorvo's EC1078B-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the EC1078B-G typically provides 20 dB of gain, +37 dBm...
Qorvo's ECG001F-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the ECG001F-G typically provides 22.5 dB of gain, +26 dBm...
Qorvo's ECG002B-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the ECG002B-G typically provides 20 dB of gain, +29 dBm...
Qorvo's ECG002C-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the ECG002C-G typically provides 20 dB of gain, +29 dBm...
Qorvo's ECG002F-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the ECG002F-G typically provides 20 dB of gain, +29 dBm...
Qorvo's ECG003B-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the ECG003B-G typically provides 20 dB of gain, +39 dBm...
Qorvo's ECG004B-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the ECG004B-G typically provides 16 dB of gain, +28 dBm...
Qorvo's ECG005B is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the ECG005B-G typically provides 22 dB of gain, +34 dBm...
Qorvo's ECG006B-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the ECG006B-G typically provides 15 dB of gain, +32 dBm...
Qorvo's ECG006C-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the ECG006C-G typically provides 15 dB of gain, +32 dBm...
Qorvo's ECG006F-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the ECG006F-G typically provides 15 dB of gain, +32 dBm...
Qorvo's ECG008B-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the ECG008B-G typically provides 15 dB of gain, +40 dBm...
Qorvo's ECG040B-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1 GHz, the ECG040B-G typically provides 15.8 dB of gain, +35 dBm...
Qorvo's ECG055B-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the ECG055B-G typically provides 20.5 dB of gain, +34 dBm...
Qorvo's ECG055C-G is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface-mount package. At 1000 MHz, the ECG055C-G typically provides 20 dB of gain, +34 dBm...
Qorvo's QPA2210D is a Ka-band power amplifier fabricated on Qorvo's 0.15 um GaN on SiC process (QGaN15). Operating between 27 and 31 GHz, it achieves 2.5 W linear power with...
Qorvo's QPA2211D is a Ka-band power amplifier fabricated on Qorvo's 0.15um GaN on SiC process (QGaN15). Operating between 27.5 and 31 GHz, it achieves 5 W linear power with -25...
Qorvo's QPA4463A is a high performance SiGe HBT MMIC amplifier. A Darlington configuration provides high FT and excellent thermal performance. The heterojunction increases breakdown voltage and minimizes leakage current between...
Qorvo's QPA4563C is a high performance SiGe HBT MMIC amplifier utilizing a Darlington configuration with a patented active bias network. The active bias network provides stable current over temperature and...
Qorvo's QPA7489A is a high performance SiGe HBT MMIC amplifier. A Darlington configuration provides high FT and excellent thermal performance. The heterojunction increases breakdown voltage and minimizes leakage current between...
Qorvo's QPA9119 is a high linearity driver amplifier in a low-cost, RoHS compliant, surface mount package. This InGaP/GaAs HBT delivers high performance across a broad range of frequencies with +44...
QPB9026 is a dual-band digital variable gain amplifier (DVGA) featuring high RF performance and integration of various functions. The DVGA integrates an SPDT switch, digital step attenuator (DSA), band pass...
The Qorvo QPB9320 is a highly integrated front-end module targeted for TDD macro or picocell base stations. The LNA switch module integrates RF functional blocks such as a pin-diode based...
The Qorvo® QM14068 is a low noise amplifier (LNA) designed for UWB systems. The integrated input and output 50 ohm match minimizes layout area in the customer's application, reduces the...
The QPA0363A is a high performance SiGe HBT MMIC amplifier. A Darlington configuration provides high FT and excellent thermal performance. The heterojunction increases breakdown voltage and minimizes leakage current between...
The QPA2263A is a high performance SiGe HBT MMIC amplifier. A Darlington configuration provides high FT and excellent thermal performance. The heterojunction increases breakdown voltage and minimizes leakage current between...
The QPA2286A is a high performance SiGe HBT MMIC Amplifier. A Darlington configuration provides high FT and excellent thermal performance. The heterojunction increases breakdown voltage and minimizes leakage current between...
The QPA4486A is a high performance SiGe HBT MMIC Amplifier. A Darlington configuration provides high FT and excellent thermal performance. The heterojunction increases breakdown voltage and minimizes leakage current between...
The QPA4563A is a high performance SiGe HBT MMIC amplifier. A Darlington configuration provides high FT and excellent thermal performance. The heterojunction increases breakdown voltage and minimizes leakage current between...
The QPA4586A is a high performance SiGe HBT MMIC Amplifier. A Darlington configuration provides high FT and excellent thermal performance. The heterojunction increases breakdown voltage and minimizes leakage current between...
The QPA5389A is a high performance SiGe HBT MMIC Amplifier. A Darlington configuration provides high FT and excellent thermal performance. The heterojunction increases breakdown voltage and minimizes leakage current between...
The QPA6489A is a high performance SiGe HBT MMIC amplifier. A Darlington configuration provides high FT and excellent thermal performance. The heterojunction increases breakdown voltage and minimizes leakage current between...
The QPA9126 is a cascadable, high linearity gain block amplifier in a low-cost surface mount package. At 3.5 GHz, the amplifier provides 16 dB gain, +35.5 dBm OIP3 and 1.4...
The QPA9127 is a cascadable, high linearity gain block amplifier in a low-cost surface mount package. At 3.5 GHz, the amplifier provides 20 dB gain, +35 dBm OIP3 and 1.4...
The QPB0066 is a digital controlled variable gain amplifier featuring high linearity over the entire gain control range with noise figure less of 4.3 dB in its maximum gain state.
The QPB9011 is a digital variable gain amplifier (DVGA) featuring high linearity over the entire gain control range. This amplifier module integrates gain blocks, a digital-step attenuator (DSA), and a...
The QPB9319 is a highly integrated front-end module targeted for TDD base stations. The switch LNA module integrates a two-stage LNA and a high power switch in a dual channel...
The QPB9348 is a highly integrated front-end module targeted for TDD base stations. The LNA switch module integrates a two-stage LNA and a high-power switch in a dual channel configuration.
The QPB9378 is a highly integrated RF front-end module targeted for 5G TDD base stations. The module integrates a two-stage LNA and a high-power SPDT switch in a dual channel...
The QPL8832 is an ultra-linear GaAs pHEMT 75-ohm balanced amplifier, with an operating frequency from 5 MHz to 1218 MHz. Ideally suited for CATV amplifier applications in the forward or...
The QPL8833 is an ultra-linear GaAs pHEMT 75-ohm balanced amplifier, with an operating frequency from 5 MHz to 1218 MHz. Ideally suited for CATV amplifier applications in the forward or...
The QPL9504 is a flat gain, high-linearity, ultra low noise amplifier in a small 2.0 x 2.0 mm surface-mount package. At 5.5 GHz, the amplifier provides 0.7dB noise figure with...
UWB power amplifier module with gain & bypass mode, optimized for UWB Channels 5 & 9 (6.5 GHz & 8 GHz) with AGC control.

Next >>