Qorvo RF Amplifiers TGA2227

Description
2-22 GHZ GAN LNA
Request a Quote Datasheet
Description
2-22 GHZ GAN LNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-TGA2227-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TGA2227-ND
RF Amplifiers 2312-TGA2227-ND
2-22 GHZ GAN LNA

2-22 GHZ GAN LNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-TGA2227-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2000 to 22000 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Connectorized SMA, Medium Power, Linear Amplifier, 10 MHz to 4200 MHz, 50Ω - ZHL-1042JX+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 65 C (-4 to 149 F)
Package Type Connectorized
View Details
Low Noise Amplifiers - NLA-100-15000-45-22 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 15000 MHz
Minimum Gain 45 dB
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details