Qorvo RF Amplifiers - RFDA0045 RFDA0045

Description
Manufacturer: RF Micro Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088196-RFDA0045 Frequency: 850 MHz Gain: 41.5 dB Number of Pins: 32 Categories: RF Amplifiers Max Frequency: 850 MHz Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Max Power Dissipation: 1.265 W Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Nominal Supply Current: 155 mA
Request a Quote
Description
Manufacturer: RF Micro Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088196-RFDA0045 Frequency: 850 MHz Gain: 41.5 dB Number of Pins: 32 Categories: RF Amplifiers Max Frequency: 850 MHz Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Max Power Dissipation: 1.265 W Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Nominal Supply Current: 155 mA
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - RFDA0045 - 1088196-RFDA0045 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - RFDA0045
1088196-RFDA0045
RF Amplifiers - RFDA0045 1088196-RFDA0045
Manufacturer: RF Micro Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1088196-RFDA0045 Frequency: 850 MHz Gain: 41.5 dB Number of Pins: 32 Categories: RF Amplifiers Max Frequency: 850 MHz Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C RoHS: Compliant Min Operating Temperature: -40 °C REACH SVHC: Unknown Max Power Dissipation: 1.265 W Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V Nominal Supply Current: 155 mA

Manufacturer: RF Micro Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1088196-RFDA0045
Frequency: 850 MHz
Gain: 41.5 dB
Number of Pins: 32
Categories: RF Amplifiers
Max Frequency: 850 MHz
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
RoHS: Compliant
Min Operating Temperature: -40 °C
REACH SVHC: Unknown
Max Power Dissipation: 1.265 W
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
Nominal Supply Current: 155 mA

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1088196-RFDA0045
Product Name RF Amplifiers - RFDA0045
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD320C3TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 10700 to 12700 MHz
View Details
Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-1000-40000-30-80 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 40000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details