Qorvo Datasheets for Amplifier and Comparator Chips

Amplifier and comparator chips are board-level components for amplifying voltage, current, or power.
Amplifier and Comparator Chips: Learn more

Page: 1 2
Product Name Notes
Qorvo's AH114-89G is a high dynamic range driver amplifier in a low-cost surface mount package. The InGaP / GaAs HBT is able to achieve high performance across a broad range...
Qorvo's AH115-S8G is a high dynamic range driver amplifier in a low-cost surface mount package. The InGaP / GaAs HBT is able to achieve high performance for various narrow-band tuned...
Qorvo's AH116-S8G is a high dynamic range driver amplifier in a low-cost surface mount package. The InGaP / GaAs HBT is able to achieve high performance for various narrowband tuned...
Qorvo's AH215-S8G is a high dynamic range driver amplifier in a low-cost surface mount package. The InGaP / GaAs HBT is able to achieve superior performance for various narrowband-tuned application...
Qorvo's CMD157P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD157P3 is ideally suited for EW and communications...
Qorvo's CMD158C4 is a broadband RF / Microwave MMIC driver amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD158C4 is ideally suited for EW and...
Qorvo's CMD158P3 is a broadband RF / Microwave MMIC driver amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD158P3 is ideally suited for EW and...
Qorvo's CMD160C4 is a highly efficient GaAs MMIC low noise amplifier housed in a leadless 4x4 mm surface mount package. The CMD160C4 is ideally suited for military, space and communications...
Qorvo's CMD163C4 is a high dynamic range GaAs MMIC low noise amplifier housed in a leadless 4x4 mm surface mount (SMT) package. The CMD163C4 is ideally suited for military, space...
Qorvo's CMD173P4 is a wideband GaAs MMIC distributed RF / Microwave amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The amplifier operates from UHF into K...
Qorvo's CMD185P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD185P3 LNA is ideally suited for EW and...
Qorvo's CMD186P3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD186P3 is ideally suited for EW and communications...
Qorvo's CMD192C5 is a wideband GaAs MMIC distributed driver amplifier which operates from DC to 20 GHz and is housed in a leadless surface mount (SMT) package. The amplifier delivers...
Qorvo's CMD194C3 is a broadband GaAs MMIC low noise amplifier housed in a leadless 3x3 mm plastic surface mount (SMT) package. The CMD194C3 is ideally suited for EW and communications...
Qorvo's CMD197C4 is a wideband GaAs MMIC distributed driver amplifier housed in a leadless surface mount (SMT) package that is ideally suited for military, space, and communications systems where small...
Qorvo's CMD201P5 is wideband GaAs MMIC distributed power amplifier which operates from DC to 20 GHz. The amplifier delivers 11 dB of gain with a corresponding output 1 dB compression...
Qorvo's CMD219C4 is a broadband GaN low noise amplifier MMIC housed in a leadless 4x4 mm QFN package. The CMD219C4 is ideally suited for microwave radios and C band applications...
Qorvo's CMD228P4 is a broadband GaAs MMIC low noise amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD228P4 is ideally suited for microwave radios and...
Qorvo's CMD229P4 is a broadband GaAs MMIC low noise amplifier housed in a leadless 4x4 mm plastic surface mount (SMT) package. The CMD229P4 is ideally suited for microwave radios and...
Qorvo's CMD231C3 is a wideband GaAs MMIC driver amplifier housed in a leadless 3x3 mm surface mount (SMT) package. The CMD231C3 is ideally suited for military, space, and communications systems...
Qorvo's CMD232C3 is a wideband GaAs MMIC driver amplifier housed in a leadless 3x3 mm surface mount (SMT) package. The CMD232C3 is ideally suited for military, space, and communications systems...
Qorvo's CMD233C4 is a wideband GaAs MMIC low noise amplifier housed in a leadless 4x4 mm surface mount package. The CMD233C4 is ideally suited for military, space, and communications systems...
Qorvo's CMD249P5 is wideband GaAs MMIC distributed power amplifier housed in a leadless 5x5 mm plastic surface mount package. The amplifier delivers 12.5 dB of gain with a corresponding output...
Qorvo's CMD276C4 is a broadband MMIC GaN low noise amplifier housed in a leadless 4x4 mm QFN package. The CMD276C4 is ideally suited for microwave radios and S-band applications where...
Qorvo's CMD277C4 is a broadband MMIC GaN low noise amplifier housed in a leadless 4x4 mm QFN package. The CMD277C4 is ideally suited for microwave radios and C-band applications where...
Qorvo's CMD295C4 is a wideband driver amplifier housed in a leadless surface mount package ideally suited for military, space and communications systems where small size and high linearity are needed.
Qorvo's CMD315C4 is a GaAs MMIC driver amplifier housed in a leadless surface mount package. The CMD315C4 is ideally suited for complex communications systems where small size and high linearity...
Qorvo's QPA0813 is a packaged, high performance driver amplifier fabricated on Qorvo's production 0.15 um GaAs pHEMT process (QPHT15). Covering 8 - 11 GHz, the QPA0813 provides 0.7 W of...
The Qorvo QPA3312 is a super high output Hybrid Power Doubler amplifier module, with 23 dB of gain. The part employs GaAs/GaN die and has an operational bandwidth from 54...
The QPA3311 is a Hybrid Power Doubler amplifier module. The part employs GaAs/GaN die and is operated from 45 MHz to 1794 MHz. It provides excellent linearity and superior return...
The QPA3316 is a Hybrid Power Doubler amplifier module,with 23 dB of gain. The part employs GaAs/GaN die and has an operational bandwidth from 45 MHz to 1794 MHz. It...
The QPA9442 is a wideband, high linearity driver amplifier. With optimized tuning, this device can provide up to 19 dB of gain and achieve an output P1dB of 1 W.
The QPA9510 is a high-power, high-gain, high-efficiency power amplifier. The device is manufactured with Qorvo's advanced GaAs process. The amplifier provides 34dB of max gain and able to achieve +32dBm...
The QPA9862 is an efficient wideband, high linearity driver amplifier. It provides 36.5dB gain at 3.6GHz and achieves a P3dB of 29.5dBm. The amplifier is designed to handle wideband 5G...
The QPL1810 is a GaAs pHEMT single ended RF amplifier IC featuring 20 dB of flat gain and low noise. This IC is designed to support Fiber to The Home...
The QPL1812 is a high performance pHEMT MMIC amplifier designed to run from a single 8 V supply, without the need for an external dropping resistor. The high gain, high...
The QPL1819 is a GaAs pHEMT single ended MMIC RF amplifier IC featuring 20 dB of gain and low noise. This high linearity IC is designed to support DOCSIS 4.0...
The QPL1827 is an ultra-linear, GaAs pHEMT, differential RF amplifier. The device features a 2-stage cascode design which provides 30dB of gain along with very low distortion from 50MHz to...
The QPL1840 is a GaAs pHEMT single ended MMIC RF amplifier IC featuring 17 dB of gain and low noise from 5 MHz to 1800 MHz. This high linearity IC...
The QPL1841 is a GaAs pHEMT single ended MMIC RF amplifier IC featuring 12 dB of gain and low noise from 5 MHz to 850 MHz. This high linearity IC...
The QPL1842 is a GaAs pHEMT single ended MMIC RF amplifier IC featuring 25dB of gain and low noise from 5MHz to 850MHz. This high linearity IC is designed to...
The QPL1843 is a GaAs pHEMT single ended RF amplifier IC featuring 11dB of gain and low noise. The balance of low noise and distortion provides an ideal solution for...
The QPL7420 is a GaAs pHEMT single ended RF amplifier IC featuring 20 dB of flat gain and low noise. This IC is designed to support HFC and Fiber to...

Next >>