Qorvo RF Amplifiers - SBW-5089Z SBW-5089Z

Description
Manufacturer: RF Micro Devices Win Source Part Number: 028108-SBW-5089Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 8GHz Gain: 17dB to 19dB @ 3GHz Noise Figure: 3.9dB to 4.4dB P1dB: 18.4dBm (69.2mW) to 19.4dBm (87.1mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 4.5 V to 5.3 V Operating Supply Current: 72mA to 88mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 028108-SBW-5089Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 8GHz Gain: 17dB to 19dB @ 3GHz Noise Figure: 3.9dB to 4.4dB P1dB: 18.4dBm (69.2mW) to 19.4dBm (87.1mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 4.5 V to 5.3 V Operating Supply Current: 72mA to 88mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SBW-5089Z
028108-SBW-5089Z
RF Amplifiers - SBW-5089Z 028108-SBW-5089Z
Manufacturer: RF Micro Devices Win Source Part Number: 028108-SBW-5089Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 8GHz Gain: 17dB to 19dB @ 3GHz Noise Figure: 3.9dB to 4.4dB P1dB: 18.4dBm (69.2mW) to 19.4dBm (87.1mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 4.5 V to 5.3 V Operating Supply Current: 72mA to 88mA Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 1k pcs

Manufacturer: RF Micro Devices
Win Source Part Number: 028108-SBW-5089Z
Packaging: Reel - TR
Test Frequency: 1.95GHz
Frequency: 0Hz to 8GHz
Gain: 17dB to 19dB @ 3GHz
Noise Figure: 3.9dB to 4.4dB
P1dB: 18.4dBm (69.2mW) to 19.4dBm (87.1mW)
RF Type: Cellular, GSM, PCS, UMTS
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-89-3
Supply Voltage - Operating: 4.5 V to 5.3 V
Operating Supply Current: 72mA to 88mA
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 1k pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 028108-SBW-5089Z
Product Name RF Amplifiers - SBW-5089Z
Applications RF Microwave
Frequency Range 0.0 to 8000 MHz
Minimum Gain 17 to 19 dB
Maximum Gain 17 to 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Connectorized SMA-N, High Power, Linear Amplifier, 800 MHz to 1000 MHz, 50Ω - ZHL-100W-13+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
Operating Temperature -20 to 45 C (-4 to 113 F)
Frequency Range 800 to 1000 MHz
View Details
2 suppliers
Low Noise Amplifiers - NLA-75000-110000-20-5-32 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 75000 to 110000 MHz
Minimum Gain 20.5 dB
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details