Qorvo RF Amplifiers - SPA-2318Z SPA-2318Z

Description
Manufacturer: RF Micro Devices Win Source Part Number: 030742-SPA-2318Z Packaging: Reel - TR Test Frequency: 1.7GHz to 2.2GHz Frequency: 1.7GHz to 2.2GHz Gain: 22.5dB to 25dB Noise Figure: 5.5dB P1dB: 29.5dBm (891.3mW) RF Type: W-CDMA, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 360mA to 425mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: RF Micro Devices Win Source Part Number: 030742-SPA-2318Z Packaging: Reel - TR Test Frequency: 1.7GHz to 2.2GHz Frequency: 1.7GHz to 2.2GHz Gain: 22.5dB to 25dB Noise Figure: 5.5dB P1dB: 29.5dBm (891.3mW) RF Type: W-CDMA, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 360mA to 425mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SPA-2318Z
030742-SPA-2318Z
RF Amplifiers - SPA-2318Z 030742-SPA-2318Z
Manufacturer: RF Micro Devices Win Source Part Number: 030742-SPA-2318Z Packaging: Reel - TR Test Frequency: 1.7GHz to 2.2GHz Frequency: 1.7GHz to 2.2GHz Gain: 22.5dB to 25dB Noise Figure: 5.5dB P1dB: 29.5dBm (891.3mW) RF Type: W-CDMA, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: 8-SOIC Supply Voltage - Operating: 4.75 V to 5.25 V Operating Supply Current: 360mA to 425mA Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: RF Micro Devices
Win Source Part Number: 030742-SPA-2318Z
Packaging: Reel - TR
Test Frequency: 1.7GHz to 2.2GHz
Frequency: 1.7GHz to 2.2GHz
Gain: 22.5dB to 25dB
Noise Figure: 5.5dB
P1dB: 29.5dBm (891.3mW)
RF Type: W-CDMA, PCS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.75 V to 5.25 V
Operating Supply Current: 360mA to 425mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 030742-SPA-2318Z
Product Name RF Amplifiers - SPA-2318Z
Applications RF Microwave
Frequency Range 1700 to 2200 MHz
Minimum Gain 22.5 to 25 dB
Maximum Gain 22.5 to 25 dB
Unlock Full Specs
to access all available technical data

Similar Products

1800 - 2700 MHz, 1 Watt 2-Stage Linear Amplifier - AH212-S8G - Qorvo
Specs
RoHS Compliant RoHS
Frequency Range 1800 to 2400 MHz
Output Power 30 dBm
View Details
RF & MW Power Amplifier - SE2604L-R - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Frequency Range 2400 to 2500 MHz
Maximum Gain 32 dB
View Details
4 suppliers
Detector Log Video Amplifiers(DLVAs) - NDLVA-100-20000-55 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 100 to 20000 MHz
Output VSWR 2.5 :1
View Details
Low Phase Noise Amplifiers - HX2410 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 5 to 500 MHz
View Details