Qorvo RF Amplifiers - SBB-4089Z SBB-4089Z

Description
Manufacturer: RF Micro Devices Win Source Part Number: 028041-SBB-4089Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 50MHz to 6GHz Gain: 13.5dB to 17.5dB Noise Figure: 4.5dB to 5.5dB P1dB: 18dBm (63.1mW) to 19.5dBm (89.1mW) RF Type: Cellular, GSM, PCS, UMTS Family Name: SBB-4089 Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 5 V to 5.25 V Operating Supply Current: 72mA to 92mA Alternative Parts (Cross-Reference): SKY65015-70LF-TR500 ; SKY65014-70; SKY65015-70LF; SKY65017-70LF; ECCN: 5A991.g Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 028041-SBB-4089Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 50MHz to 6GHz Gain: 13.5dB to 17.5dB Noise Figure: 4.5dB to 5.5dB P1dB: 18dBm (63.1mW) to 19.5dBm (89.1mW) RF Type: Cellular, GSM, PCS, UMTS Family Name: SBB-4089 Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 5 V to 5.25 V Operating Supply Current: 72mA to 92mA Alternative Parts (Cross-Reference): SKY65015-70LF-TR500 ; SKY65014-70; SKY65015-70LF; SKY65017-70LF; ECCN: 5A991.g Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SBB-4089Z
028041-SBB-4089Z
RF Amplifiers - SBB-4089Z 028041-SBB-4089Z
Manufacturer: RF Micro Devices Win Source Part Number: 028041-SBB-4089Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 50MHz to 6GHz Gain: 13.5dB to 17.5dB Noise Figure: 4.5dB to 5.5dB P1dB: 18dBm (63.1mW) to 19.5dBm (89.1mW) RF Type: Cellular, GSM, PCS, UMTS Family Name: SBB-4089 Categories: RF/IF and RFID Status: Active Case / Package: SOT-89-3 Supply Voltage - Operating: 5 V to 5.25 V Operating Supply Current: 72mA to 92mA Alternative Parts (Cross-Reference): SKY65015-70LF-TR500 ; SKY65014-70; SKY65015-70LF; SKY65017-70LF; ECCN: 5A991.g Estimated EOL Date: 2027 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Sufficient

Manufacturer: RF Micro Devices
Win Source Part Number: 028041-SBB-4089Z
Packaging: Reel - TR
Test Frequency: 1.95GHz
Frequency: 50MHz to 6GHz
Gain: 13.5dB to 17.5dB
Noise Figure: 4.5dB to 5.5dB
P1dB: 18dBm (63.1mW) to 19.5dBm (89.1mW)
RF Type: Cellular, GSM, PCS, UMTS
Family Name: SBB-4089
Categories: RF/IF and RFID
Status: Active
Case / Package: SOT-89-3
Supply Voltage - Operating: 5 V to 5.25 V
Operating Supply Current: 72mA to 92mA
Alternative Parts (Cross-Reference): SKY65015-70LF-TR500 ; SKY65014-70; SKY65015-70LF; SKY65017-70LF;
ECCN: 5A991.g
Estimated EOL Date: 2027
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 028041-SBB-4089Z
Product Name RF Amplifiers - SBB-4089Z
Applications RF Microwave
Frequency Range 50 to 6000 MHz
Minimum Gain 13.5 to 17.5 dB
Maximum Gain 13.5 to 17.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD170P4DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 7500 to 9000 MHz
View Details
RF Amplifiers - AGB3306S24Q1 - 911223-AGB3306S24Q1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; SOT-89
View Details
Low Noise Amplifiers - NLA-10-18000-25-50 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 10 to 18000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details