Qorvo Datasheets for RF Limiters

RF limiters are circuits that prevent the amplitude of a waveform from exceeding a specified value. There are three basic types of RF limiters: conventional, feedback, and high power.
RF Limiters: Learn more

Product Name Notes
Qorvo's QPP0100 is a high power VPIN limiter with robustness to short-pulse input signals up to 100W. It offers exceptionally low insertion loss over a wide bandwidth and requires no...
Qorvo's QPP2209 is a high power VPIN limiter robust to short-pulse input signals up to 40W. It offers exceptionally low insertion loss over a wide bandwidth and requires no DC...
Qorvo's TGL2201 is a wideband dual stage limiter fabricated on Qorvo's proven GaAs VPIN process. Operating from 2 to 25 GHz, the TGL2201 has < 1dB of insertion loss under...
Qorvo's TGL2201-SM is a packaged dual stage GaAs VPIN limiter that operates over the 2 to 12 GHz band. Vertical PIN diodes provide the limiting action at high input signal...
Qorvo's TGL2205 is a high power, wideband MMIC GaAs VPIN limiter capable of protecting sensitive receive channel components against high power incident signals. The TGL2205 does not require DC bias...
Qorvo's TGL2205-SM is a high power, wideband GaAs VPIN limiter capable of protecting sensitive receive channel components against high power incident signals. The TGL2205-SM does not require DC bias and...
Qorvo's TGL2206 is a high power, wideband MMIC GaAs VPIN limiter capable of protecting sensitive receive channel components against high power incident signals. The TGL2206 does not require DC bias...
Qorvo's TGL2206-SM is a high power, wideband GaAs VPIN limiter capable of protecting sensitive receive channel components against high power incident signals. The TGL2206-SM does not require DC bias and...
Qorvo's TGL2208-SM is a packaged dual stage Limiter fabricated on Qorvo's proven GaAs VPIN process. Operating over 2 to 20 GHz, the TGL2208-SM has < 1dB of insertion loss under...
Qorvo's TGL2209 is a high power, wideband GaAs VPIN limiter capable of protecting sensitive receive channel components against high power incident signals. The TGL2209 does not require DC bias and...
Qorvo's TGL2210-SM is a high-power receive protection circuit (limiter) operating from 0.05-6 GHz. Capable of withstanding up to 100 W incident power levels, the TGL2210-SM allows < 17 dBm flat...
Qorvo's TGL2217 is a high power, wideband GaAs VPIN limiter capable of protecting sensitive receive channel components against high power incident signals. The TGL2217 does not require DC bias and...
Qorvo's TGL2217-SM is a packaged high power, wideband GaAs VPIN limiter capable of protecting sensitive receive channel components against high power incident signals. The TGL2217-SM does not require DC bias...
Qorvo's TGL2927-SM is a high-power receive protection circuit (limiter) operating from 2-4 GHz. Capable of withstanding up to 200 W incident power levels, the TGL2927-SM allows < 18 dBm flat...
The Qorvo TGL2209–SM is a high power, X-band GaAs VPIN limiter capable of protecting sensitive receive channel components against high power incident signals. The TGL2209–SM does not require DC bias...