Qorvo RF Amplifiers TQP3M9041

Description
2300-6000 MHZ DUAL LNA
Request a Quote Datasheet
Description
2300-6000 MHZ DUAL LNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-TQP3M9041TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TQP3M9041TR-ND
RF Amplifiers 2312-TQP3M9041TR-ND
2300-6000 MHZ DUAL LNA

2300-6000 MHZ DUAL LNA

Buy Now Datasheet
RF Amplifiers - 2312-TQP3M9041DKR-ND - DigiKey
Thief River Falls, MN, United States
2300-6000 MHZ DUAL LNA

2300-6000 MHZ DUAL LNA

Buy Now Datasheet
RF Amplifiers - 2312-TQP3M9041CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TQP3M9041CT-ND
RF Amplifiers 2312-TQP3M9041CT-ND
2300-6000 MHZ DUAL LNA

2300-6000 MHZ DUAL LNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-TQP3M9041TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications FDD, LTE, TDD
Frequency Range 2300 to 6000 MHz
Minimum Gain 19.6 dB
Maximum Gain 19.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-6000-12000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 6000 to 12000 MHz
Output VSWR 2 :1
View Details
Sky5® MIMO MLB/MB/HB Diversity Receive Module - SKY5A5005 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 56-lead
View Details