Qorvo 50 - 1500 MHz, 1 Watt High Linearity Amplifier TQP7M9105

Description
Qorvo's TQP7M9105 is a 1W 5V high-linearity driver amplifier in a standard SOT-89 surface-mount package. At 0.9 GHz, the TQP7M9105 offers 19.4 dB gain, ultra-high 49 dBm OIP3, and +30 dBm of compressed 1dB power while drawing a very low 220 mA current. Internal circuitry allows the amplifier to offer 'Class A' linearity performance with 'Class AB' efficiency. The TQP7M9105 contains added patented features implemented on-chip that differentiates it from other products in the market. The amplifier contains RF overdrive protection allowing the device to be very rugged. The internal active bias allows the amplifier to operate off of a 5V supply but also provides DC overvoltage protection. This protects the amplifier from electrical DC voltage surges and high input RF input power levels that may occur in a system. On-chip ESD protection allows the amplifier to have a very robust Class 1C HBM ESD rating. The device is housed in a lead-free / green / RoHS-compliant, industry-standard SOT-89 package. The device is ideal for 3G / 4G base station transceivers, repeaters, Defense & Aerospace applications, or any other general wireless application in the 50-1500 MHz frequency range requiring high linearity.
Request a Quote Datasheet
Description
Qorvo's TQP7M9105 is a 1W 5V high-linearity driver amplifier in a standard SOT-89 surface-mount package. At 0.9 GHz, the TQP7M9105 offers 19.4 dB gain, ultra-high 49 dBm OIP3, and +30 dBm of compressed 1dB power while drawing a very low 220 mA current. Internal circuitry allows the amplifier to offer 'Class A' linearity performance with 'Class AB' efficiency. The TQP7M9105 contains added patented features implemented on-chip that differentiates it from other products in the market. The amplifier contains RF overdrive protection allowing the device to be very rugged. The internal active bias allows the amplifier to operate off of a 5V supply but also provides DC overvoltage protection. This protects the amplifier from electrical DC voltage surges and high input RF input power levels that may occur in a system. On-chip ESD protection allows the amplifier to have a very robust Class 1C HBM ESD rating. The device is housed in a lead-free / green / RoHS-compliant, industry-standard SOT-89 package. The device is ideal for 3G / 4G base station transceivers, repeaters, Defense & Aerospace applications, or any other general wireless application in the 50-1500 MHz frequency range requiring high linearity.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
50 - 1500 MHz, 1 Watt High Linearity Amplifier - TQP7M9105 - Qorvo
Greensboro, NC, United States
50 - 1500 MHz, 1 Watt High Linearity Amplifier
TQP7M9105
50 - 1500 MHz, 1 Watt High Linearity Amplifier TQP7M9105
Qorvo's TQP7M9105 is a 1W 5V high-linearity driver amplifier in a standard SOT-89 surface-mount package. At 0.9 GHz, the TQP7M9105 offers 19.4 dB gain, ultra-high 49 dBm OIP3, and +30 dBm of compressed 1dB power while drawing a very low 220 mA current. Internal circuitry allows the amplifier to offer 'Class A' linearity performance with 'Class AB' efficiency. The TQP7M9105 contains added patented features implemented on-chip that differentiates it from other products in the market. The amplifier contains RF overdrive protection allowing the device to be very rugged. The internal active bias allows the amplifier to operate off of a 5V supply but also provides DC overvoltage protection. This protects the amplifier from electrical DC voltage surges and high input RF input power levels that may occur in a system. On-chip ESD protection allows the amplifier to have a very robust Class 1C HBM ESD rating. The device is housed in a lead-free / green / RoHS-compliant, industry-standard SOT-89 package. The device is ideal for 3G / 4G base station transceivers, repeaters, Defense & Aerospace applications, or any other general wireless application in the 50-1500 MHz frequency range requiring high linearity.

Qorvo's TQP7M9105 is a 1W 5V high-linearity driver amplifier in a standard SOT-89 surface-mount package. At 0.9 GHz, the TQP7M9105 offers 19.4 dB gain, ultra-high 49 dBm OIP3, and +30 dBm of compressed 1dB power while drawing a very low 220 mA current. Internal circuitry allows the amplifier to offer 'Class A' linearity performance with 'Class AB' efficiency. The TQP7M9105 contains added patented features implemented on-chip that differentiates it from other products in the market. The amplifier contains RF overdrive protection allowing the device to be very rugged. The internal active bias allows the amplifier to operate off of a 5V supply but also provides DC overvoltage protection. This protects the amplifier from electrical DC voltage surges and high input RF input power levels that may occur in a system. On-chip ESD protection allows the amplifier to have a very robust Class 1C HBM ESD rating. The device is housed in a lead-free / green / RoHS-compliant, industry-standard SOT-89 package. The device is ideal for 3G / 4G base station transceivers, repeaters, Defense & Aerospace applications, or any other general wireless application in the 50-1500 MHz frequency range requiring high linearity.

Supplier's Site Datasheet
RF Amplifiers - 2312-TQP7M9105TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TQP7M9105TR-ND
RF Amplifiers 2312-TQP7M9105TR-ND
50-1500 MHZ, 1W HIGH LINEARITY A

50-1500 MHZ, 1W HIGH LINEARITY A

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number TQP7M9105 2312-TQP7M9105TR-ND
Product Name 50 - 1500 MHz, 1 Watt High Linearity Amplifier RF Amplifiers
Applications Mobile / Wireless Systems General Purpose
RoHS Compliant RoHS
Frequency Range 50 to 1500 MHz 19 to 1500 MHz
Output Power 30 dBm 30 dBm
Package Type Surface Mount Surface Mount; TO-243AA
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD299K4CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 18000 to 40000 MHz
View Details
mmW LNA - 1068132 - Richardson RFPD
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 72000 to 80000 MHz
Maximum Gain 23 dB
View Details
Specs
Applications RF Microwave
Frequency Range 0.0 to 12000 MHz
Minimum Gain 11 to 13 dB
View Details
Specs
Applications RF Microwave
Frequency Range 0.0 to 6000 MHz
Minimum Gain 14.4 dB
View Details