Qorvo RF Amplifiers RFAM3620SR

Description
HIGH GAIN DOCSIS 3.1 EDGE QAM IN
Request a Quote Datasheet
Description
HIGH GAIN DOCSIS 3.1 EDGE QAM IN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-RFAM3620SRTR-ND - DigiKey
Thief River Falls, MN, United States
HIGH GAIN DOCSIS 3.1 EDGE QAM IN

HIGH GAIN DOCSIS 3.1 EDGE QAM IN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-RFAM3620SRTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1218 MHz
Minimum Gain 38 dB
Maximum Gain 38 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0118P - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 18000 MHz
View Details
Low Noise Amplifiers - NLA-24000-28000-30-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 24000 to 28000 MHz
Minimum Gain 30 dB
View Details
Sky5® LB/LMB/MB/HB and 4x4 MIMO Diversity Receive Module - SKY53735-61 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 47-lead
View Details