Qorvo RF Amplifiers - SGA-1263Z SGA-1263Z

Description
Manufacturer: RFMD Win Source Part Number: 1095531-SGA-1263Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 4GHz Gain: 15.2dB Noise Figure: 2.9dB @ 1GHz to 2.4GHz P1dB: -7.4dBm (0.2mW) RF Type: ISM, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.5 V to 3.1 V Operating Supply Current: 6mA to 10mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RFMD Win Source Part Number: 1095531-SGA-1263Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 4GHz Gain: 15.2dB Noise Figure: 2.9dB @ 1GHz to 2.4GHz P1dB: -7.4dBm (0.2mW) RF Type: ISM, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.5 V to 3.1 V Operating Supply Current: 6mA to 10mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SGA-1263Z - 1095531-SGA-1263Z - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - SGA-1263Z
1095531-SGA-1263Z
RF Amplifiers - SGA-1263Z 1095531-SGA-1263Z
Manufacturer: RFMD Win Source Part Number: 1095531-SGA-1263Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 4GHz Gain: 15.2dB Noise Figure: 2.9dB @ 1GHz to 2.4GHz P1dB: -7.4dBm (0.2mW) RF Type: ISM, PCS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.5 V to 3.1 V Operating Supply Current: 6mA to 10mA Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: RFMD
Win Source Part Number: 1095531-SGA-1263Z
Packaging: Reel - TR
Test Frequency: 1.95GHz
Frequency: 0Hz to 4GHz
Gain: 15.2dB
Noise Figure: 2.9dB @ 1GHz to 2.4GHz
P1dB: -7.4dBm (0.2mW)
RF Type: ISM, PCS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363
Supply Voltage - Operating: 2.5 V to 3.1 V
Operating Supply Current: 6mA to 10mA
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1095531-SGA-1263Z
Product Name RF Amplifiers - SGA-1263Z
Applications RF Microwave
Frequency Range 0.0 to 4000 MHz
Minimum Gain 15.2 dB
Maximum Gain 15.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - RF Amplifiers - 1014260-RF3934SR - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 0.0 to 3500 MHz
Minimum Gain 14 dB
View Details
2 suppliers
Specs
Applications RF Microwave
Package Type Surface Mount; 24-LFCSP-VQ (4x4)
View Details
Low Noise Amplifiers - NLA-400-8000-40-25 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 400 to 8000 MHz
Minimum Gain 40 dB
View Details
RF Amplifiers ICs - 1904560 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details