Qorvo RF Amplifiers TAT7460

Description
TAT7460 75 OHM, 50-2600MHZ, SOT8
Request a Quote Datasheet
Description
TAT7460 75 OHM, 50-2600MHZ, SOT8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-TAT7460TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TAT7460TR-ND
RF Amplifiers 2312-TAT7460TR-ND
TAT7460 75 OHM, 50-2600MHZ, SOT8

TAT7460 75 OHM, 50-2600MHZ, SOT8

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-TAT7460TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 2700 MHz
Minimum Gain 16.5 dB
Maximum Gain 16.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
Low Noise Amplifiers - NLA-1-400-50-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1 to 400 MHz
Minimum Gain 50 dB
View Details
RF Amplifiers - SE5004L-R - 028227-SE5004L-R - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 5150 to 5850 MHz
Minimum Gain 32 dB
View Details
4 suppliers