Qorvo RF Amplifiers - SGA-4586Z SGA-4586Z

Description
Manufacturer: RF Micro Devices Win Source Part Number: 127714-SGA-4586Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 4GHz Gain: 17.9dB Noise Figure: 1.9dB P1dB: 13.7dBm (23.4mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-86 Supply Voltage - Operating: 3.6V Operating Supply Current: 41mA to 49mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: RF Micro Devices Win Source Part Number: 127714-SGA-4586Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 4GHz Gain: 17.9dB Noise Figure: 1.9dB P1dB: 13.7dBm (23.4mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-86 Supply Voltage - Operating: 3.6V Operating Supply Current: 41mA to 49mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SGA-4586Z - 127714-SGA-4586Z - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - SGA-4586Z
127714-SGA-4586Z
RF Amplifiers - SGA-4586Z 127714-SGA-4586Z
Manufacturer: RF Micro Devices Win Source Part Number: 127714-SGA-4586Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 4GHz Gain: 17.9dB Noise Figure: 1.9dB P1dB: 13.7dBm (23.4mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-86 Supply Voltage - Operating: 3.6V Operating Supply Current: 41mA to 49mA Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 127714-SGA-4586Z
Packaging: Reel - TR
Test Frequency: 1.95GHz
Frequency: 0Hz to 4GHz
Gain: 17.9dB
Noise Figure: 1.9dB
P1dB: 13.7dBm (23.4mW)
RF Type: Cellular, GSM, PCS, UMTS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-86
Supply Voltage - Operating: 3.6V
Operating Supply Current: 41mA to 49mA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 127714-SGA-4586Z
Product Name RF Amplifiers - SGA-4586Z
Applications RF Microwave
Frequency Range 0.0 to 4000 MHz
Minimum Gain 17.9 dB
Maximum Gain 17.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Noise Amplifiers - NLA-60000-90000-35-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 60000 to 90000 MHz
Minimum Gain 35 dB
View Details
ADM-8007PSM, 2 - 40 GHz Surface Mount Amplifier - ADM-8007PSM - Marki Microwave LLC
Specs
Frequency Range 2000 to 40000 MHz
Package Type Surface Mount; surface-mount
View Details
RF Amplifiers - 2312-QPA1111TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8500 to 10500 MHz
View Details
Sky5® LB/MB/HB LNA Bank Module - SKY5A2203 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; LGA, 49-pad
View Details