Qorvo RF Amplifiers TQL9093

Description
0.6-4.2 GHZ HIGH LINEARITY LNA
Request a Quote Datasheet
Description
0.6-4.2 GHZ HIGH LINEARITY LNA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-TQL9093DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TQL9093DKR-ND
RF Amplifiers 2312-TQL9093DKR-ND
0.6-4.2 GHZ HIGH LINEARITY LNA

0.6-4.2 GHZ HIGH LINEARITY LNA

Buy Now Datasheet
RF Amplifiers - 2312-TQL9093CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TQL9093CT-ND
RF Amplifiers 2312-TQL9093CT-ND
0.6-4.2 GHZ HIGH LINEARITY LNA

0.6-4.2 GHZ HIGH LINEARITY LNA

Buy Now Datasheet
RF Amplifiers - 2312-TQL9093TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TQL9093TR-ND
RF Amplifiers 2312-TQL9093TR-ND
0.6-4.2 GHZ HIGH LINEARITY LNA

0.6-4.2 GHZ HIGH LINEARITY LNA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-TQL9093DKR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, FDD, GSM, LTE, TDD, WCDMA
Frequency Range 600 to 4200 MHz
Minimum Gain 21.7 dB
Maximum Gain 21.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-1840 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-18500-65 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 18500 MHz
Output VSWR 2.5 :1
View Details
700 / 800 / 900MHZ 0.5 WATT BROADBAND CMOS RFEIC - RFX1010 - Skyworks Solutions, Inc.
Specs
Applications IEEE 802.15.4, ZigBee, AMR, Smart Home Area Network and other ISM applications
Output Power 27 dBm
View Details