Qorvo RF Amplifiers - SGA-3486Z SGA-3486Z

Description
Manufacturer: RF Micro Devices Win Source Part Number: 028298-SGA-3486Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 5GHz Gain: 18dB Noise Figure: 3.2dB P1dB: 12.5dBm (17.8mW) RF Type: Cellular, GSM, PCS, UMTS Family Name: SGA-3486 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-86 Supply Voltage - Operating: 2.6 V to 3.2 V Operating Supply Current: 31mA to 39mA Alternative Parts (Cross-Reference): SST12LP07A-QXBE; TRF37B73IDSGR; TRF37B73IDSGT; SGA-3486; Introduction Date: October 02, 2008 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: RF Micro Devices Win Source Part Number: 028298-SGA-3486Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 5GHz Gain: 18dB Noise Figure: 3.2dB P1dB: 12.5dBm (17.8mW) RF Type: Cellular, GSM, PCS, UMTS Family Name: SGA-3486 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-86 Supply Voltage - Operating: 2.6 V to 3.2 V Operating Supply Current: 31mA to 39mA Alternative Parts (Cross-Reference): SST12LP07A-QXBE; TRF37B73IDSGR; TRF37B73IDSGT; SGA-3486; Introduction Date: October 02, 2008 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SGA-3486Z
028298-SGA-3486Z
RF Amplifiers - SGA-3486Z 028298-SGA-3486Z
Manufacturer: RF Micro Devices Win Source Part Number: 028298-SGA-3486Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 5GHz Gain: 18dB Noise Figure: 3.2dB P1dB: 12.5dBm (17.8mW) RF Type: Cellular, GSM, PCS, UMTS Family Name: SGA-3486 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-86 Supply Voltage - Operating: 2.6 V to 3.2 V Operating Supply Current: 31mA to 39mA Alternative Parts (Cross-Reference): SST12LP07A-QXBE; TRF37B73IDSGR; TRF37B73IDSGT; SGA-3486; Introduction Date: October 02, 2008 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 028298-SGA-3486Z
Packaging: Reel - TR
Test Frequency: 1.95GHz
Frequency: 0Hz to 5GHz
Gain: 18dB
Noise Figure: 3.2dB
P1dB: 12.5dBm (17.8mW)
RF Type: Cellular, GSM, PCS, UMTS
Family Name: SGA-3486
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-86
Supply Voltage - Operating: 2.6 V to 3.2 V
Operating Supply Current: 31mA to 39mA
Alternative Parts (Cross-Reference): SST12LP07A-QXBE; TRF37B73IDSGR; TRF37B73IDSGT; SGA-3486;
Introduction Date: October 02, 2008
ECCN: 5A991.g
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 028298-SGA-3486Z
Product Name RF Amplifiers - SGA-3486Z
Applications RF Microwave
Frequency Range 0.0 to 5000 MHz
Minimum Gain 18 dB
Maximum Gain 18 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
Low Noise Amplifier Systems - NLAS-1000-5000-25-40 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 5000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers - AWB7127HM41P8 - 812042-AWB7127HM41P8 - Win Source Electronics
Specs
Applications RF Microwave
Frequency Range 2110 to 2170 MHz
Minimum Gain 33 dB
View Details
2 suppliers