Qorvo's TQP3M9036 is a high linearity, ultra low noise gain block amplifier in a small 2x2 mm surface-mount package. At 0.9 GHz, the amplifier typically provides 19.8 dB gain, +36 dBm OIP3, and 0.45 dB noise figure while drawing 65 mA current from a 5V supply. This amplifier does not require a negative supply for operation and can be biased from a single positive supply ranging from 3.3 to 5 volts. The device is housed in a green/RoHS-compliant
| Qorvo | DigiKey | |
|---|---|---|
| Product Category | RF Amplifiers | RF Amplifiers |
| Product Number | TQP3M9036 | 2312-TQP3M9036DKR-ND |
| Product Name | 50 - 2000 MHz Ultra Low Noise, High Linearity Low Noise Amplifier | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier | Low Noise Amplifier; Power Amplifier |
| Applications | Mobile / Wireless Systems | Mobile / Wireless Systems; CDMA, FDD, GSM, LTE, TDD, WCDMA |
| RoHS Compliant | RoHS | |
| Frequency Range | 50 to 2000 MHz | 50 to 2000 MHz |
| Minimum Gain | 19.8 dB | 21.2 dB |