Qorvo RF Amplifiers - RF9812B RF9812B

Description
Manufacturer: RFMD Win Source Part Number: 793178-RF9812B Packaging: Bulk Package: Module Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Operating Supply Voltage: 3.5V RF Type: GSM, EDGE Part Status: Obsolete(EOL) Categories: RF/IF and RFID Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: RFMD Win Source Part Number: 793178-RF9812B Packaging: Bulk Package: Module Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Operating Supply Voltage: 3.5V RF Type: GSM, EDGE Part Status: Obsolete(EOL) Categories: RF/IF and RFID Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - RF9812B
793178-RF9812B
RF Amplifiers - RF9812B 793178-RF9812B
Manufacturer: RFMD Win Source Part Number: 793178-RF9812B Packaging: Bulk Package: Module Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz Operating Supply Voltage: 3.5V RF Type: GSM, EDGE Part Status: Obsolete(EOL) Categories: RF/IF and RFID Manufacturer Package: Module Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: RFMD
Win Source Part Number: 793178-RF9812B
Packaging: Bulk
Package: Module
Frequency: 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz
Operating Supply Voltage: 3.5V
RF Type: GSM, EDGE
Part Status: Obsolete(EOL)
Categories: RF/IF and RFID
Manufacturer Package: Module
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 793178-RF9812B
Product Name RF Amplifiers - RF9812B
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type 16-SOIC
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
k1000 – Amplified Noise Modules -  - kTB Solutions
Specs
Amplifier Type k1000 – Amplified Noise Modules
View Details
LTE / 3G LNAs - BGA7H1N6 - Infineon Technologies AG
Infineon Technologies AG
Specs
RoHS Compliant RoHS
Frequency Range 2300 to 2690 MHz
Minimum Gain 12.5 dB
View Details
2 suppliers