Qorvo RF Amplifiers TGA2224

Description
32-38 GHZ 5 W GAN AMP
Request a Quote Datasheet
Description
32-38 GHZ 5 W GAN AMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-TGA2224-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TGA2224-ND
RF Amplifiers 2312-TGA2224-ND
32-38 GHZ 5 W GAN AMP

32-38 GHZ 5 W GAN AMP

Buy Now Datasheet
Sheung Wan, Hong Kong
RF Amplifier
TGA2224
RF Amplifier TGA2224
RF Amplifier 32-38 GHz 5W GaN Amplifier

RF Amplifier 32-38 GHz 5W GaN Amplifier

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category RF Amplifiers RF Amplifiers
Product Number 2312-TGA2224-ND TGA2224
Product Name RF Amplifiers RF Amplifier
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications SATCOM; Radar, SATCOM
Frequency Range 32000 to 38000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-5K300 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 0.0050 to 300 MHz
View Details
SMT MMIC, Medium Power, Linear, HBT Amplifier, DC to 4000 MHz, 50Ω, Micro-X Style Package - ERA-5+ - Mini-Circuits
Specs
Amplifier Type Power Amplifier
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers
Low Noise Amplifiers - NLA-1000-40000-30-80 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 40000 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 7958035 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain
RoHS Compliant RoHS
Gain Flatness 15.9 dB
View Details