Qorvo RF Amplifiers - SGA-3363Z SGA-3363Z

Description
Manufacturer: RF Micro Devices Win Source Part Number: 028296-SGA-3363Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 5.5GHz Gain: 15.9dB Noise Figure: 3.5dB P1dB: 10.5dBm (11.2mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.3 V to 2.9 V Operating Supply Current: 31mA to 39mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: RF Micro Devices Win Source Part Number: 028296-SGA-3363Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 5.5GHz Gain: 15.9dB Noise Figure: 3.5dB P1dB: 10.5dBm (11.2mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.3 V to 2.9 V Operating Supply Current: 31mA to 39mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - SGA-3363Z - 028296-SGA-3363Z - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - SGA-3363Z
028296-SGA-3363Z
RF Amplifiers - SGA-3363Z 028296-SGA-3363Z
Manufacturer: RF Micro Devices Win Source Part Number: 028296-SGA-3363Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 5.5GHz Gain: 15.9dB Noise Figure: 3.5dB P1dB: 10.5dBm (11.2mW) RF Type: Cellular, GSM, PCS, UMTS Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.3 V to 2.9 V Operating Supply Current: 31mA to 39mA Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: RF Micro Devices
Win Source Part Number: 028296-SGA-3363Z
Packaging: Reel - TR
Test Frequency: 1.95GHz
Frequency: 0Hz to 5.5GHz
Gain: 15.9dB
Noise Figure: 3.5dB
P1dB: 10.5dBm (11.2mW)
RF Type: Cellular, GSM, PCS, UMTS
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363
Supply Voltage - Operating: 2.3 V to 2.9 V
Operating Supply Current: 31mA to 39mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 028296-SGA-3363Z
Product Name RF Amplifiers - SGA-3363Z
Applications RF Microwave
Frequency Range 0.0 to 5500 MHz
Minimum Gain 15.9 dB
Maximum Gain 15.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Preamplifier - PAM-0101 - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier
Applications EMC/RFI Testing
Frequency Range 10 to 1000 MHz
View Details
SMT MMIC, Low Noise Transistor, 45 MHz to 6000 MHz, 50Ω, QFN Style Package - TAV1-551+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Minimum Gain 8.6 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-2000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 2000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details