Qorvo RF Amplifiers TQL9047

Description
50-4200MHZ HIGH LINEARITY GAIN B
Request a Quote Datasheet
Description
50-4200MHZ HIGH LINEARITY GAIN B
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-TQL9047CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TQL9047CT-ND
RF Amplifiers 2312-TQL9047CT-ND
50-4200MHZ HIGH LINEARITY GAIN B

50-4200MHZ HIGH LINEARITY GAIN B

Buy Now Datasheet
RF Amplifiers - 2312-TQL9047DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TQL9047DKR-ND
RF Amplifiers 2312-TQL9047DKR-ND
50-4200MHZ HIGH LINEARITY GAIN B

50-4200MHZ HIGH LINEARITY GAIN B

Buy Now Datasheet
RF Amplifiers - 2312-TQL9047TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TQL9047TR-ND
RF Amplifiers 2312-TQL9047TR-ND
50-4200MHZ HIGH LINEARITY GAIN B

50-4200MHZ HIGH LINEARITY GAIN B

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-TQL9047CT-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 4200 MHz
Minimum Gain 16 dB
Maximum Gain 16 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-500-6000-38 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 500 to 6000 MHz
Output VSWR 2 :1
View Details
RX Diversity FEM with Gain (B26, B8, B20, B1/4, B3, and B7) - SKY13740 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; MCM, 23-lead
View Details