Qorvo RF Amplifiers - RF9820 RF9820

Description
Manufacturer: RF Micro Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011844-RF9820 Mounting: SMD (SMT) Categories: RF Amplifiers Case / Package: Module Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote
Description
Manufacturer: RF Micro Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011844-RF9820 Mounting: SMD (SMT) Categories: RF Amplifiers Case / Package: Module Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage RoHS: Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - RF9820 - 1011844-RF9820 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - RF9820
1011844-RF9820
RF Amplifiers - RF9820 1011844-RF9820
Manufacturer: RF Micro Devices Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1011844-RF9820 Mounting: SMD (SMT) Categories: RF Amplifiers Case / Package: Module Popularity: Low Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Shortage RoHS: Compliant

Manufacturer: RF Micro Devices
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011844-RF9820
Mounting: SMD (SMT)
Categories: RF Amplifiers
Case / Package: Module
Popularity: Low
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Shortage
RoHS: Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1011844-RF9820
Product Name RF Amplifiers - RF9820
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - MW7IC2220GNR1 - 886562-MW7IC2220GNR1 - Win Source Electronics
Specs
Applications RF Microwave
Package Type Surface Mount; TO-270 WBL-16 GULL
View Details
RF Amplifiers ICs - 8507896P - RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details
Low Noise Amplifiers - NLA-100-30000-18-55 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 100 to 30000 MHz
Minimum Gain 18 dB
View Details
GPS / GLONASS / COMPASS LNA - BGA924N6 - Infineon Technologies AG
Specs
RoHS Compliant RoHS
Minimum Gain 16.2 dB
Maximum Gain 16.2 dB
View Details