Qorvo RF Amplifiers RFPP3870

Description
CATV AMP, HYB, GAN, 1.2GHZ, 28DB
Request a Quote Datasheet
Description
CATV AMP, HYB, GAN, 1.2GHZ, 28DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-RFPP3870-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-RFPP3870-ND
RF Amplifiers 2312-RFPP3870-ND
CATV AMP, HYB, GAN, 1.2GHZ, 28DB

CATV AMP, HYB, GAN, 1.2GHZ, 28DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-RFPP3870-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1218 MHz
Minimum Gain 29.5 dB
Maximum Gain 29.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Preamplifier - PAM-0207A - A.H. Systems Inc.
A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/RFI Testing
Frequency Range 20 to 7000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-8000-14000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 8000 to 14000 MHz
Output VSWR 2 :1
View Details
Dual Band 802.11a/b/g/n Wireless LAN Front End - SE5503A - Skyworks Solutions, Inc.
Specs
RoHS Compliant RoHS
Frequency Range 2400 to 5900 MHz
Package Type Surface Mount; Plugin; LGA, 24-pin
View Details