Qorvo RF Amplifiers - SPA-1318 SPA-1318

Description
Manufacturer: RFMD Win Source Part Number: 1257780-SPA-1318 Packaging: Tape and Reel Test Frequency: 2.11GHz ~ 2.17GHz Frequency: 2.11GHz ~ 2.17GHz Gain: 11.5dB ~ 13.5dB Supply Current: 275mA ~ 330mA Noise Figure: 7dB P1dB: 29dBm RF Type: PCS, W-CDMA Categories: RF/IF and RFID Supplier Device Package: 8-SOIC Status: Obsolete Manufacturer Homepage: 0 Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote
Description
Manufacturer: RFMD Win Source Part Number: 1257780-SPA-1318 Packaging: Tape and Reel Test Frequency: 2.11GHz ~ 2.17GHz Frequency: 2.11GHz ~ 2.17GHz Gain: 11.5dB ~ 13.5dB Supply Current: 275mA ~ 330mA Noise Figure: 7dB P1dB: 29dBm RF Type: PCS, W-CDMA Categories: RF/IF and RFID Supplier Device Package: 8-SOIC Status: Obsolete Manufacturer Homepage: 0 Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SPA-1318
1257780-SPA-1318
RF Amplifiers - SPA-1318 1257780-SPA-1318
Manufacturer: RFMD Win Source Part Number: 1257780-SPA-1318 Packaging: Tape and Reel Test Frequency: 2.11GHz ~ 2.17GHz Frequency: 2.11GHz ~ 2.17GHz Gain: 11.5dB ~ 13.5dB Supply Current: 275mA ~ 330mA Noise Figure: 7dB P1dB: 29dBm RF Type: PCS, W-CDMA Categories: RF/IF and RFID Supplier Device Package: 8-SOIC Status: Obsolete Manufacturer Homepage: 0 Manufacturer Package: 8-SOIC Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: RFMD
Win Source Part Number: 1257780-SPA-1318
Packaging: Tape and Reel
Test Frequency: 2.11GHz ~ 2.17GHz
Frequency: 2.11GHz ~ 2.17GHz
Gain: 11.5dB ~ 13.5dB
Supply Current: 275mA ~ 330mA
Noise Figure: 7dB
P1dB: 29dBm
RF Type: PCS, W-CDMA
Categories: RF/IF and RFID
Supplier Device Package: 8-SOIC
Status: Obsolete
Manufacturer Homepage: 0
Manufacturer Package: 8-SOIC
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1257780-SPA-1318
Product Name RF Amplifiers - SPA-1318
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-18000-40000-36 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 18000 to 40000 MHz
Output VSWR 3.5 :1
View Details
RF Amplifiers - BGA614H6327XTSA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM, PCS
Frequency Range 0.0 to 2400 MHz
View Details
4 suppliers