Qorvo Datasheets for RF Modules
RF modules are partially finished circuits that can be incorporated into larger designs.
RF Modules: Learn more
| Product Name | Notes |
|---|---|
| 5G N79 S-PAD | |
| DB n77/n79 S-PAD | |
| LB S-PAD w/ B8/26/20/12/28A/28B & LNA | |
| n77 & n79 Dual-band 5G S-PAD | |
| Qorvo's AWMF-0106 is an integrated power amplifier, low noise amplifier, limiter, and T/R switch intended for radar phased array applications. The IC features high Tx output power for HPA drive,... | |
| Qorvo's AWMF-0196 is the latest addition to the famiy of fully integrated dual channel IF up/down converters with integrated PLL/VCO LO synthesizer. The half-duplex IC integrates dual Tx single-sideband up-conversion,... | |
| Qorvo's AWMF-0224 is the industry's first fully integrated dual channel IF up/down converter with integrated PLL/VCO LO synthesizer. The half-duplex IC integrates dual Tx single-sideband up-conversion, dual Rx image-reject down-conversion... | |
| Qorvo's DW1000 is a fully integrated single chip ultra-wideband (UWB) low-power, low-cost transceiver IC compliant to IEEE 802.15.4a. It can be used in 2-way ranging or TDoA location systems to... | |
| Qorvo's DW3110 is part of the DW3000 family of second-generation, fully integrated Impulse Radio Ultra-Wideband (UWB) wireless transceivers. Based on the IEEE802.15.4z standard, the DW3110 implements enhanced security features. DW3110... | |
| Qorvo's DW3120 is part of the DW3000 family of second-generation, fully integrated Impulse Radio Ultra-Wideband (UWB) wireless transceivers. Based on the IEEE802.15.4z standard, the DW3120 implements enhanced security features. DW3120... | |
| Qorvo's DW3210 is part of the DW3000 family of second-generation, fully integrated Impulse Radio Ultra-Wideband (UWB) wireless transceivers. Based on the IEEE802.15.4z standard, the DW3210 implements enhanced security features. DW3210... | |
| Qorvo's DW3220 is part of the DW3000 family of second-generation, fully integrated Impulse Radio Ultra-Wideband (UWB) wireless transceivers. Based on the IEEE802.15.4z standard, the DW3220 implements enhanced security features. DW3220... | |
| Qorvo's DWM1000 module is based on the DW1000 ultra-wideband (UWB) transceiver IC, which is an IEEE 802.15.4a UWB implementation. It integrates antenna, all RF circuitry, power management and clock circuitry... | |
| Qorvo's DWM1001 module is based on the DW1000 ultra-wideband (UWB) transceiver IC, which is an IEEE 802.15.4a UWB implementation. It integrates UWB (Ch 5) and Bluetooth® antenna, all RF circuitry,... | |
| Qorvo's DWM1004C module is based on the DW1000 ultra-wideband (UWB) transceiver IC, which is an IEEE 802.15.4a UWB implementation. It integrates UWB antenna, all RF circuitry, a STM32L041G6U6S Cortex-M0+ and... | |
| Qorvo's DWM3000 module is based on the DW3110 ultra-wideband (UWB) transceiver IC. It is IEEE 802.15.4a and IEEE 802.15.4z BPRF mode compliant and allows location of objects to a precision... | |
| Qorvo's DWM3001C is a fully integrated UWB module based on the Qorvo DW3110 IC. Integration of the DW3110 IC, nRF52833 BLE SoC, planar UWB antenna, accelerometer, power management and crystal... | |
| Qorvo's QM33110W is a fully integrated Impulse Radio Ultra-Wideband (UWB) wireless transceiver. Based on the IEEE802.15.4z standard, the QM33110W implements enhanced security features. QM33110W can achieve data rates of up... | |
| Qorvo's QM33120W is a fully integrated Impulse Radio Ultra-Wideband (UWB) wireless tranceiver. Based on the IEEE802.15.4z standard, the QM33120W implements enhanced security features. QM33120W can achieve data rates of up... | |
| QPF5012 is a multi-die front-end module (FEM) designed for 8.5-10.5GHz X-Band applications. The FEM integrates T/R switch, limiter, low-noise amplifier, and | |
| QPG6105 is a low power communications controller implementing Zigbee®, Thread, Matter, Bluetooth® Low Energy and Bluetooth Mesh protocols. It features the hardware based ConcurrentConnect™ technology enabling multiple protocols to operate... | |
| The QM35825 is a fully integrated Ultra-Wideband solution compliant with IEEE 802.15.4™-2024 and is designed for the best Rx sensitivity and low power. It is optimized for consumer, enterprise and... | |
| The QM57508 is a Transmit / Receive Module containing LB and MB 2G Power Amplifiers, 16 Tx / Rx Switch Ports, 3 Antenna and 2 Coupled Output Ports. The amplifiers... | |
| The QM57518 is a Transmit / Receive Module containing LB and MB 2G Power Amplifiers, 16 Tx / Rx Switch Ports, 2 Antenna Ports and a Bi-directional Coupled Output Port. | |
| The Qorvo® QM47655 is an integrated Mobile Wi-Fi front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the... | |
| The Qorvo® QPF4211 is an integrated medium power front end module (FEM) designed for Wi-Fi 6 (802.11ax) systems. The small form factor and integrated matching minimizes layout area in the... | |
| The Qorvo® QPF4526 is an integrated front end module (FEM) designed for Wi-Fi 6 (802.11ax) systems. The compact form factor and integrated matching minimizes layout area in the application. Performance... | |
| The Qorvo® QPF4607 is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The compact form factor and integrated matching minimizes layout area in the application. | |
| The Qorvo® QPF4609E is an integrated front end module (FEM) designed for Wi-Fi 7 (802.11be) systems. The small form factor and integrated matching minimizes layout area in the application. | |
| The Qorvo® QPF7207 is an integrated front end module (iFEM) designed for Wi-Fi 7 (802.11be) systems which marries the advantages of active components with edgeBoost filter technology. The compact form... | |
| The Qorvo® QPF7607 is an integrated high power front end module (iFEM) designed for Wi-Fi 7 (802.11be) systems. This iFEM integrates bandBoost technology to create an easier to use... | |
| The QPF4010 is a high frequency, high performance MMIC front-end module targeted for 5G - n258 at 26 GHz phased array base stations and terminals. It is fabricated on Qorvo's... | |
| The QPG6200L is the industry's most reliable and robust wireless multi-standard System-on-Chip. Featuring Qorvo's ConcurrentConnect™ technology, the QPG6200L supports the latest standards for Matter (over Thread), Zigbee and Bluetooth... | |
| The QPG7015M is an IEEE 802.15.4 / Bluetooth® Low Energy Multi-Protocol Multi-Channel Communications Controller for ultra-low power wireless communications for gateways, Smart speakers, Zigbee/Thread nodes and other Smart Home devices,... | |
| Add UWB RTLS to new or existing products without redesign, reducing development time and complexity. Ensure interoperability with UWB-enabled enterprise infrastructure, including leading Access Points, for immediate ecosystem compatibility (Omlox... |