Manufacturer: RFMD
Win Source Part Number: 795281-SPA-2118Z
Packaging: Reel package
Package: 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Test Frequency: 900MHz
Frequency: 810MHz ~ 960MHz
Operating Supply Voltage: 4.75 V ~ 5.25 V
Gain: 31.5dB ~ 34.5dB
Noise Figure: 5dB
P1dB: 29dBm (794.3mW)
RF Type: ISM, IS-95, CDMA, AMPS
Part Status: Obsolete(EOL)
Family Name: SPA-2118
Categories: RF/IF and RFID
Operating Supply Current: 360mA ~ 425mA
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): ACPM-1403; CMM2321-AK; AWB7239P9; AWB7238P7;
Introduction Date: November 21, 2002
ECCN: 5A991.g
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 795281-SPA-2118Z |
| Product Name | RF Amplifiers - SPA-2118Z |
| Applications | RF Microwave |
| Frequency Range | 810 to 960 MHz |
| Minimum Gain | 31.5 to 34.5 dB |