Qorvo RF Amplifiers - SGA-5263 SGA-5263

Description
Manufacturer: RFMD Win Source Part Number: 794187-SGA-5263 Packaging: Reel package Package: 6-TSSOP, SC-88, SOT-363 Test Frequency: 1.95GHz Frequency: 0Hz ~ 4.5GHz Operating Supply Voltage: 3.4V Gain: 12.6dB Noise Figure: 4dB P1dB: 15dBm (31.5mW) RF Type: General Part Status: Obsolete(EOL) Family Name: SGA-5263 Categories: RF/IF and RFID Operating Supply Current: 54mA ~ 66mA Manufacturer Package: SOT-363 Alternative Parts (Cross-Reference): SKY65013-92; GPD-130; SGA-5263-TR1; SGA-5263Z-TR1 ; Introduction Date: October 12, 2000 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RFMD Win Source Part Number: 794187-SGA-5263 Packaging: Reel package Package: 6-TSSOP, SC-88, SOT-363 Test Frequency: 1.95GHz Frequency: 0Hz ~ 4.5GHz Operating Supply Voltage: 3.4V Gain: 12.6dB Noise Figure: 4dB P1dB: 15dBm (31.5mW) RF Type: General Part Status: Obsolete(EOL) Family Name: SGA-5263 Categories: RF/IF and RFID Operating Supply Current: 54mA ~ 66mA Manufacturer Package: SOT-363 Alternative Parts (Cross-Reference): SKY65013-92; GPD-130; SGA-5263-TR1; SGA-5263Z-TR1 ; Introduction Date: October 12, 2000 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SGA-5263
794187-SGA-5263
RF Amplifiers - SGA-5263 794187-SGA-5263
Manufacturer: RFMD Win Source Part Number: 794187-SGA-5263 Packaging: Reel package Package: 6-TSSOP, SC-88, SOT-363 Test Frequency: 1.95GHz Frequency: 0Hz ~ 4.5GHz Operating Supply Voltage: 3.4V Gain: 12.6dB Noise Figure: 4dB P1dB: 15dBm (31.5mW) RF Type: General Part Status: Obsolete(EOL) Family Name: SGA-5263 Categories: RF/IF and RFID Operating Supply Current: 54mA ~ 66mA Manufacturer Package: SOT-363 Alternative Parts (Cross-Reference): SKY65013-92; GPD-130; SGA-5263-TR1; SGA-5263Z-TR1 ; Introduction Date: October 12, 2000 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: RFMD
Win Source Part Number: 794187-SGA-5263
Packaging: Reel package
Package: 6-TSSOP, SC-88, SOT-363
Test Frequency: 1.95GHz
Frequency: 0Hz ~ 4.5GHz
Operating Supply Voltage: 3.4V
Gain: 12.6dB
Noise Figure: 4dB
P1dB: 15dBm (31.5mW)
RF Type: General
Part Status: Obsolete(EOL)
Family Name: SGA-5263
Categories: RF/IF and RFID
Operating Supply Current: 54mA ~ 66mA
Manufacturer Package: SOT-363
Alternative Parts (Cross-Reference): SKY65013-92; GPD-130; SGA-5263-TR1; SGA-5263Z-TR1 ;
Introduction Date: October 12, 2000
ECCN: 5A991.g
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 794187-SGA-5263
Product Name RF Amplifiers - SGA-5263
Applications RF Microwave
Frequency Range 0.0 to 4500 MHz
Minimum Gain 12.6 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD315C4TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 4000 to 10000 MHz
View Details
Specs
Applications RF Microwave
Package Type Surface Mount; 20-QFN (3x4)
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-10000-39 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 10000 MHz
Output VSWR 2 :1
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details