Qorvo RF Amplifiers TGA2963

Description
6-18 GHZ, 20 W GAN PA
Request a Quote Datasheet
Description
6-18 GHZ, 20 W GAN PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-TGA2963-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TGA2963-ND
RF Amplifiers 2312-TGA2963-ND
6-18 GHZ, 20 W GAN PA

6-18 GHZ, 20 W GAN PA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-TGA2963-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 6000 to 18000 MHz
Minimum Gain 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 6977262 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Gain and phase detector
RoHS Compliant RoHS
Gain Flatness 30 dB
View Details
Broadband Preamplifiers - Model PAM-0202 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 2000 MHz
View Details
k1000 – Amplified Noise Modules -  - kTB Solutions
Specs
Amplifier Type k1000 – Amplified Noise Modules
View Details
5 GHz Low Noise Amplifier - SKY65404-31 - Skyworks Solutions, Inc.
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 4900 to 5900 MHz
Minimum Gain 13 dB
View Details
4 suppliers