Qorvo DC - 6000 MHz Cascadable Gain Block TQP369180

Description
Qorvo's TQP369180 is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface mount package. At 1.9 GHz, the amplifier typically provides 15.4 dB gain, +28.6 dBm OIP3, and 3.6 dB Noise Figure while drawing 45 mA of current. The device combines dependable performance with consistent quality to maintain MTTF values exceeding 100 years at mounting temperatures of +85°C. The device is housed in a lead-free / green / RoHS-compliant industry-standard SOT-89 package. The device is also available in the SOT-363 package as the TQP369181. The TQP369180 consists of a Darlington-pair amplifier using the high reliability InGaP / GaAs HBT process technology. Only DC-blocking capacitors, a bias resistor and an inductive RF choke are required for operation. This broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies such as CDMA, WCDMA and LTE. In addition, the TQP369180 will work for other applications within the DC to 6 GHz frequency range.
Request a Quote Datasheet
Description
Qorvo's TQP369180 is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface mount package. At 1.9 GHz, the amplifier typically provides 15.4 dB gain, +28.6 dBm OIP3, and 3.6 dB Noise Figure while drawing 45 mA of current. The device combines dependable performance with consistent quality to maintain MTTF values exceeding 100 years at mounting temperatures of +85°C. The device is housed in a lead-free / green / RoHS-compliant industry-standard SOT-89 package. The device is also available in the SOT-363 package as the TQP369181. The TQP369180 consists of a Darlington-pair amplifier using the high reliability InGaP / GaAs HBT process technology. Only DC-blocking capacitors, a bias resistor and an inductive RF choke are required for operation. This broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies such as CDMA, WCDMA and LTE. In addition, the TQP369180 will work for other applications within the DC to 6 GHz frequency range.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 6000 MHz Cascadable Gain Block - TQP369180 - Qorvo
Greensboro, NC, United States
DC - 6000 MHz Cascadable Gain Block
TQP369180
DC - 6000 MHz Cascadable Gain Block TQP369180
Qorvo's TQP369180 is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface mount package. At 1.9 GHz, the amplifier typically provides 15.4 dB gain, +28.6 dBm OIP3, and 3.6 dB Noise Figure while drawing 45 mA of current. The device combines dependable performance with consistent quality to maintain MTTF values exceeding 100 years at mounting temperatures of +85°C. The device is housed in a lead-free / green / RoHS-compliant industry-standard SOT-89 package. The device is also available in the SOT-363 package as the TQP369181. The TQP369180 consists of a Darlington-pair amplifier using the high reliability InGaP / GaAs HBT process technology. Only DC-blocking capacitors, a bias resistor and an inductive RF choke are required for operation. This broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies such as CDMA, WCDMA and LTE. In addition, the TQP369180 will work for other applications within the DC to 6 GHz frequency range.

Qorvo's TQP369180 is a general-purpose buffer amplifier that offers high dynamic range in a low-cost surface mount package. At 1.9 GHz, the amplifier typically provides 15.4 dB gain, +28.6 dBm OIP3, and 3.6 dB Noise Figure while drawing 45 mA of current. The device combines dependable performance with consistent quality to maintain MTTF values exceeding 100 years at mounting temperatures of +85°C. The device is housed in a lead-free / green / RoHS-compliant industry-standard SOT-89 package. The device is also available in the SOT-363 package as the TQP369181.

The TQP369180 consists of a Darlington-pair amplifier using the high reliability InGaP / GaAs HBT process technology. Only DC-blocking capacitors, a bias resistor and an inductive RF choke are required for operation.

This broadband MMIC amplifier can be directly applied to various current and next generation wireless technologies such as CDMA, WCDMA and LTE. In addition, the TQP369180 will work for other applications within the DC to 6 GHz frequency range.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number TQP369180
Product Name DC - 6000 MHz Cascadable Gain Block
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
Minimum Gain 15.7 dB
Maximum Gain 15.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4000 MHz Cascadable Gain Block - ECG008B-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 4000 MHz
View Details
Specs
Applications RF Microwave
Frequency Range 300 to 2500 MHz
Minimum Gain 8.5 dB
View Details
RF Amplifiers - 2312-QPA1011-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 7900 to 11000 MHz
View Details
DC - 6000 MHz Cascadable Gain Block - ECG002C-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details