Qorvo
RF Amplifiers
TGA2623
Description
10-11 GHZ, 35 W GAN PA
Request a Quote
Email Supplier
Datasheet
Description
10-11 GHZ, 35 W GAN PA
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
2312-TGA2623-ND |
|
Product Name
|
RF Amplifiers |
|
Amplifier Type
|
Low Noise Amplifier; Power Amplifier
|
|
Applications
|
Radar
|
|
Frequency Range
|
10000 to 11000 MHz
|
|
Minimum Gain
|
27.5 dB
|
|
Maximum Gain
|
27.5 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Power Amplifier
Applications
General Purpose
Frequency Range
2300 to 2700 MHz
View Details
Package Type
Surface Mount; Plugin; QFN, 24-pin
Operating Voltage
4.8 volts
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
20 to 2000 MHz
View Details