Qorvo RF Amplifiers TQP9107

Description
600-960 MHZ 2-STAGE PA
Request a Quote Datasheet
Description
600-960 MHZ 2-STAGE PA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - 2312-TQP9107TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TQP9107TR-ND
RF Amplifiers 2312-TQP9107TR-ND
600-960 MHZ 2-STAGE PA

600-960 MHZ 2-STAGE PA

Buy Now Datasheet
RF Amplifiers - 2312-TQP9107DKR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TQP9107DKR-ND
RF Amplifiers 2312-TQP9107DKR-ND
600-960 MHZ 2-STAGE PA

600-960 MHZ 2-STAGE PA

Buy Now Datasheet
RF Amplifiers - 2312-TQP9107CT-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TQP9107CT-ND
RF Amplifiers 2312-TQP9107CT-ND
600-960 MHZ 2-STAGE PA

600-960 MHZ 2-STAGE PA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number 2312-TQP9107TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 600 to 960 MHz
Minimum Gain 35.5 dB
Maximum Gain 35.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers ICs - 2412867 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-12000-18000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 12000 to 18000 MHz
Output VSWR 2 :1
View Details
2.4 GHz, 256 QAM Power Amplifier - SE2622L - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Applications Wireless LAN applications
Frequency Range 2400 to 2500 MHz
View Details