Qorvo RF Amplifiers - SZM-3166Z SZM-3166Z

Description
Manufacturer: RF Micro Devices Win Source Part Number: 053601-SZM-3166Z Packaging: Bulk Test Frequency: 3.5GHz Frequency: 3.3GHz to 3.8GHz Gain: 35dB Noise Figure: 5dB P1dB: 34.5dBm RF Type: 802.16 WiMAX Categories: RF/IF and RFID Status: Active Case / Package: 40-QFN (6x6) Supply Voltage - Operating: 5.2V Operating Supply Current: 900mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: RF Micro Devices Win Source Part Number: 053601-SZM-3166Z Packaging: Bulk Test Frequency: 3.5GHz Frequency: 3.3GHz to 3.8GHz Gain: 35dB Noise Figure: 5dB P1dB: 34.5dBm RF Type: 802.16 WiMAX Categories: RF/IF and RFID Status: Active Case / Package: 40-QFN (6x6) Supply Voltage - Operating: 5.2V Operating Supply Current: 900mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SZM-3166Z
053601-SZM-3166Z
RF Amplifiers - SZM-3166Z 053601-SZM-3166Z
Manufacturer: RF Micro Devices Win Source Part Number: 053601-SZM-3166Z Packaging: Bulk Test Frequency: 3.5GHz Frequency: 3.3GHz to 3.8GHz Gain: 35dB Noise Figure: 5dB P1dB: 34.5dBm RF Type: 802.16 WiMAX Categories: RF/IF and RFID Status: Active Case / Package: 40-QFN (6x6) Supply Voltage - Operating: 5.2V Operating Supply Current: 900mA Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 053601-SZM-3166Z
Packaging: Bulk
Test Frequency: 3.5GHz
Frequency: 3.3GHz to 3.8GHz
Gain: 35dB
Noise Figure: 5dB
P1dB: 34.5dBm
RF Type: 802.16 WiMAX
Categories: RF/IF and RFID
Status: Active
Case / Package: 40-QFN (6x6)
Supply Voltage - Operating: 5.2V
Operating Supply Current: 900mA
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 053601-SZM-3166Z
Product Name RF Amplifiers - SZM-3166Z
Applications RF Microwave
Frequency Range 3300 to 3800 MHz
Minimum Gain 35 dB
Maximum Gain 35 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
View Details
Detector Log Video Amplifiers(DLVAs) - NDLVA-2000-4000-70 - kTB Solutions
Specs
Amplifier Type DLVA
Frequency Range 2000 to 4000 MHz
Output VSWR 2.2 :1
View Details
2.4GHz High Power 802.11ac WLAN Linear Power Amplifier - RFX242 - Skyworks Solutions, Inc.
Specs
Amplifier Type Power Amplifier
Minimum Gain 32 dB
Maximum Gain 32 dB
View Details
4 suppliers
RF Amplifiers - 2312-QPA9831-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 45 to 1218 MHz
View Details