Qorvo RF Amplifiers - TGA2511 TGA2511

Description
Manufacturer: Qorvo US Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014404-TGA2511 Test Frequency: 14 GHz Frequency: 14 GHz Operating Supply Voltage: 5 V Gain: 20 dB Categories: RF Amplifiers Operating Supply Current: 160 mA Alternative Parts (Cross-Reference): HMC902; HMC441; HMC516; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Max Power Dissipation: 1.56 W Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote
Description
Manufacturer: Qorvo US Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014404-TGA2511 Test Frequency: 14 GHz Frequency: 14 GHz Operating Supply Voltage: 5 V Gain: 20 dB Categories: RF Amplifiers Operating Supply Current: 160 mA Alternative Parts (Cross-Reference): HMC902; HMC441; HMC516; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Max Power Dissipation: 1.56 W Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - TGA2511 - 1014404-TGA2511 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - TGA2511
1014404-TGA2511
RF Amplifiers - TGA2511 1014404-TGA2511
Manufacturer: Qorvo US Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014404-TGA2511 Test Frequency: 14 GHz Frequency: 14 GHz Operating Supply Voltage: 5 V Gain: 20 dB Categories: RF Amplifiers Operating Supply Current: 160 mA Alternative Parts (Cross-Reference): HMC902; HMC441; HMC516; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Max Power Dissipation: 1.56 W Max Supply Voltage: 5.5 V Min Supply Voltage: 4.5 V

Manufacturer: Qorvo US Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014404-TGA2511
Test Frequency: 14 GHz
Frequency: 14 GHz
Operating Supply Voltage: 5 V
Gain: 20 dB
Categories: RF Amplifiers
Operating Supply Current: 160 mA
Alternative Parts (Cross-Reference): HMC902; HMC441; HMC516;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Max Power Dissipation: 1.56 W
Max Supply Voltage: 5.5 V
Min Supply Voltage: 4.5 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1014404-TGA2511
Product Name RF Amplifiers - TGA2511
Applications RF Microwave
RoHS Compliant RoHS
Frequency Range 14000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0204 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 20 to 4000 MHz
View Details
SMT MMIC, Low Noise, Medium Power, Linear, Dual Matched, pHEMT Amplifier, 40 MHz to 3000 MHz, 50Ω, QFN Style Package - MPGA-105+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 40 to 3000 MHz
View Details
2 suppliers
Low Noise Amplifiers - NLA-17700-21200-30-80 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 17700 to 21200 MHz
Minimum Gain 30 dB
View Details
RF Amplifiers ICs - 1609928 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details