Qorvo DC - 6000 MHz Cascadable Gain Block TQP369185

Description
Qorvo's TQP369185 is a cascadable 50 ohm gain block amplifier in a low-cost surface-mount package. The gain block operates from DC to 6 GHz and offer flexibility as a gain stage in almost any wireless application. The gain block is internally matched with a Darlington-pair configuration with an internal active bias on Qorvo's high performance InGaP/GaAs HBT process. This allows only the requirement of an external RF choke and blocking/bypass capacitors for operation directly from a 5V supply. The device is housed in a leadfree/green/RoHS- compliant industry-standard SOT-89 package.
Request a Quote Datasheet
Description
Qorvo's TQP369185 is a cascadable 50 ohm gain block amplifier in a low-cost surface-mount package. The gain block operates from DC to 6 GHz and offer flexibility as a gain stage in almost any wireless application. The gain block is internally matched with a Darlington-pair configuration with an internal active bias on Qorvo's high performance InGaP/GaAs HBT process. This allows only the requirement of an external RF choke and blocking/bypass capacitors for operation directly from a 5V supply. The device is housed in a leadfree/green/RoHS- compliant industry-standard SOT-89 package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 6000 MHz Cascadable Gain Block - TQP369185 - Qorvo
Greensboro, NC, United States
DC - 6000 MHz Cascadable Gain Block
TQP369185
DC - 6000 MHz Cascadable Gain Block TQP369185
Qorvo's TQP369185 is a cascadable 50 ohm gain block amplifier in a low-cost surface-mount package. The gain block operates from DC to 6 GHz and offer flexibility as a gain stage in almost any wireless application. The gain block is internally matched with a Darlington-pair configuration with an internal active bias on Qorvo's high performance InGaP/GaAs HBT process. This allows only the requirement of an external RF choke and blocking/bypass capacitors for operation directly from a 5V supply. The device is housed in a leadfree/green/RoHS- compliant industry-standard SOT-89 package.

Qorvo's TQP369185 is a cascadable 50 ohm gain block amplifier in a low-cost surface-mount package. The gain block operates from DC to 6 GHz and offer flexibility as a gain stage in almost any wireless application. The gain block is internally matched with a Darlington-pair configuration with an internal active bias on Qorvo's high performance InGaP/GaAs HBT process. This allows only the requirement of an external RF choke and blocking/bypass capacitors for operation directly from a 5V supply.

The device is housed in a leadfree/green/RoHS-compliant industry-standard SOT-89 package.

Supplier's Site Datasheet
RF Amplifiers - 2312-TQP369185TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
2312-TQP369185TR-ND
RF Amplifiers 2312-TQP369185TR-ND
DC-6000MHZ GAIN BLOCK

DC-6000MHZ GAIN BLOCK

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey
Product Category RF Amplifiers RF Amplifiers
Product Number TQP369185 2312-TQP369185TR-ND
Product Name DC - 6000 MHz Cascadable Gain Block RF Amplifiers
Applications Mobile / Wireless Systems General Purpose
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz 0.0 to 6000 MHz
Minimum Gain 19 dB 19 dB
Maximum Gain 19 dB 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPL7433SRTR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 50 to 3300 MHz
View Details
RF Amplifiers - 2312-QPA1111TR7TR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8500 to 10500 MHz
View Details
DC - 6000 MHz Cascadable Gain Block - AG402-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
RF Amplifiers - 2312-QPL9504TR7CT-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications 5G, FDD, LTE, TDD
Frequency Range 600 to 6000 MHz
View Details