Qorvo RF Amplifiers - STA5063Z STA5063Z

Description
Manufacturer: RF Micro Devices Win Source Part Number: 1260540-STA5063Z Manufacturer Homepage: www.rfmd.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: RF Micro Devices Win Source Part Number: 1260540-STA5063Z Manufacturer Homepage: www.rfmd.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - STA5063Z
1260540-STA5063Z
RF Amplifiers - STA5063Z 1260540-STA5063Z
Manufacturer: RF Micro Devices Win Source Part Number: 1260540-STA5063Z Manufacturer Homepage: www.rfmd.com Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: RF Micro Devices
Win Source Part Number: 1260540-STA5063Z
Manufacturer Homepage: www.rfmd.com
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1260540-STA5063Z
Product Name RF Amplifiers - STA5063Z
Applications RF Microwave
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-CMD170P4DKR-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 7500 to 9000 MHz
View Details
Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-23000-25000-35-20 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 23000 to 25000 MHz
Minimum Gain 35 dB
View Details
RF Amplifiers ICs - 8507896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Linear
RoHS Compliant RoHS
Gain Flatness 16.7 dB
View Details