Qorvo 40 - 1000 MHz CATV Linear Amplifier TGA2807-SM

Description
Qorvo's TGA2807-SM is an ultra-linear packaged gain block which operates from 40 MHz to 1 GHz. It provides flat gain along with ultra-low distortion. It also provides high output power with low DC power consumption. This amplifier is ideally suited for use in CATV head end systems or other applications requiring low noise and low distortion. The part is lead-free and RoHS compliant. Evaluation boards are available upon request.
Request a Quote Datasheet
Description
Qorvo's TGA2807-SM is an ultra-linear packaged gain block which operates from 40 MHz to 1 GHz. It provides flat gain along with ultra-low distortion. It also provides high output power with low DC power consumption. This amplifier is ideally suited for use in CATV head end systems or other applications requiring low noise and low distortion. The part is lead-free and RoHS compliant. Evaluation boards are available upon request.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
40 - 1000 MHz CATV Linear Amplifier - TGA2807-SM - Qorvo
Greensboro, NC, United States
40 - 1000 MHz CATV Linear Amplifier
TGA2807-SM
40 - 1000 MHz CATV Linear Amplifier TGA2807-SM
Qorvo's TGA2807-SM is an ultra-linear packaged gain block which operates from 40 MHz to 1 GHz. It provides flat gain along with ultra-low distortion. It also provides high output power with low DC power consumption. This amplifier is ideally suited for use in CATV head end systems or other applications requiring low noise and low distortion. The part is lead-free and RoHS compliant. Evaluation boards are available upon request.

Qorvo's TGA2807-SM is an ultra-linear packaged gain block which operates from 40 MHz to 1 GHz. It provides flat gain along with ultra-low distortion. It also provides high output power with low DC power consumption.

This amplifier is ideally suited for use in CATV head end systems or other applications requiring low noise and low distortion.

The part is lead-free and RoHS compliant. Evaluation boards are available upon request.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number TGA2807-SM
Product Name 40 - 1000 MHz CATV Linear Amplifier
RoHS Compliant RoHS
Frequency Range 45 to 1003 MHz
Minimum Gain 18.5 dB
Maximum Gain 18.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 2312-QPA2935-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 2700 to 3500 MHz
View Details
Specs
Frequency Range 6000 to 16000 MHz
Minimum Gain ? to 18 dB
Maximum Gain 18 dB
View Details
Specs
Applications RF Microwave
Frequency Range 824 to 1910 MHz
Minimum Gain 34.5 dB
View Details
DC - 6000 MHz Cascadable Gain Block - ECG002B-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details