Qorvo
RF Amplifiers
TQP3M9037
Description
700-6000 MHZ LNA
Request a Quote
Email Supplier
Datasheet
Description
700-6000 MHZ LNA
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
RF Amplifiers |
|
Product Number
|
2312-TQP3M9037DKR-ND |
|
Product Name
|
RF Amplifiers |
|
Amplifier Type
|
Low Noise Amplifier; Power Amplifier
|
|
Applications
|
Mobile / Wireless Systems; CDMA, FDD, GSM, LTE, TDD, WCDMA
|
|
Frequency Range
|
700 to 6000 MHz
|
|
Minimum Gain
|
21.5 dB
|
|
Maximum Gain
|
21.5 dB
|
Unlock Full Specs
to access all available technical data
Similar Products
Amplifier Type
Low Noise Amplifier; Low Noise
RoHS Compliant
RoHS
Gain Flatness
16 dB
View Details
Amplifier Type
Low Noise Amplifier; Broadband Preamplifier
Applications
Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range
26000 to 40000 MHz
View Details
Amplifier Type
Low Noise Amplifier
Frequency Range
5400 to 5900 MHz
Minimum Gain
35 dB
View Details