Qorvo Datasheets for RF Mixers
RF mixers convert RF power at one frequency into power at another frequency to make signal processing easier and more efficient.
RF Mixers: Learn more
| Product Name | Notes |
|---|---|
| Qorvo's CMD177C3 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 6 and 14 GHz. The... | |
| Qorvo's CMD178C3 is a general purpose double balanced mixer MMIC in a leadless surface mount (SMT) package that can be used for up- and downconverting applications between 11 and 20... | |
| Qorvo's CMD179C3 is a general purpose double balanced mixer MMIC in a leadless surface mount (SMT) package that can be used for up- and downconverting applications between 16 and 26... | |
| Qorvo's CMD180C3 is a general purpose double balanced mixer in a leadless surface mount (SMT) package that can be used for up- and downconverting applications between 20 and 32 GHz. | |
| Qorvo's CMD181K3 is a general purpose, double balanced mixer in a leadless 3 x 3 mm air cavity surface mount package. Operating over the RF bandwidth of 26 to 44... | |
| Qorvo's CMD251C3 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 4 and 8.5 GHz. The... | |
| Qorvo's CMD253C3 is a high IP3 double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 6 and 14 GHz. The... | |
| Qorvo's CMD254C3 is a high IP3 double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 11 and 20 GHz. The... | |
| Qorvo's CMD255C3 is a general purpose double balanced mixer in a leadless surface mount package that can be used for up- and downconverting applications between 16 and 26 GHz. The... | |
| Qorvo's MH103A-G is a passive GaAs MESFET mixer that provides high dynamic range performance in a low-cost lead-free / green / RoHS-compliant SOIC-8 package. Qorvo's MH103A-G uses patented techniques to... | |
| Qorvo's MH1A-G is a passive GaAs MESFET mixer that provides high dynamic range performance in a low-cost lead-free / green / RoHS-compliant SOIC-8 package. Qorvo's MH1A-G uses patented techniques to... | |
| Qorvo's MH203A-G is a passive GaAs MESFET mixer that provides high dynamic range performance in a low-cost lead-free / green / RoHS-compliant SOIC-8 package. Qorvo's MH203A-G uses patented techniques to... | |
| Qorvo's MH205A-G is a passive GaAs MESFET mixer that provides high dynamic range performance in a low-cost lead-free / green / RoHS-compliant SOIC-8 package. Qorvo's MH205A-G uses patented techniques to... | |
| Qorvo's ML483-G high linearity converter combines a passive GaAs FET mixer with an integrated LO driver in an ultra-small lead-free / green / RoHS-compliant MSOP-8 package. The double-balanced integrated IC... | |
| Qorvo's ML485-G high linearity converter combines a passive GaAs FET mixer with an integrated LO driver in an ultra-small lead-free / green / RoHS-compliant MSOP-8 package. The double-balanced integrated IC... | |
| The CMD178 is a general purpose double balanced mixer die that can be used for up- and downconverting applications between 11 and 21 GHz. The CMD178 has very high isolation... |