Qorvo Datasheets for RF Transistors
RF transistors are designed to handle high-power radio frequency (RF) signals in devices such as stereo amplifiers, radio transmitters, and television monitors.
RF Transistors: Learn more
| Product Name | Notes |
|---|---|
| Qorvo's QPD1008 is a 125 W (P3dB) wideband unmatched discrete GaN on SiC HEMT which operates from DC to 3.2 GHz and a 50V supply rail. The device is in... | |
| Qorvo's QPD1008L is a 125 W (P3dB) wideband unmatched discrete GaN on SiC HEMT which operates from DC to 3.2 GHz and a 50V supply rail. The device is in... | |
| Qorvo's QPD1015 is a 65 W (P3dB) wideband unmatched discrete GaN on SiC HEMT which operates from DC to 3.7 GHz and a 50V supply rail. The device is in... | |
| Qorvo's QPD1015L is a 65 W (P3dB) wideband unmatched discrete GaN on SiC HEMT which operates from DC to 3.7 GHz and a 50V supply rail. The device is in... | |
| Qorvo's QPD1823 is a discrete GaN on SiC HEMT which operates from 1.8-2.4 GHz. The device is a single stage matched power amplifier transistor. The QPD1823 can be used in... | |
| Qorvo's QPD2796 is a discrete GaN on SiC HEMT which operates from 2.5–2.7 GHz. The device is a single stage matched power amplifier transistor. The QPD2796 can be used in... | |
| Qorvo's QPD3601 is a discrete GaN on SiC HEMT which operates from 3.4-3.6 GHz. The device is a single stage matched power amplifier transistor. The QPD3601 can be used in... | |
| Qorvo's QPD3800 is a discrete GaN on SiC HEMT which operates from 3.4-3.8 GHz. The device is a single stage matched power amplifier transistor. The QPD38000 can be used in... | |
| Qorvo's T1G2028536-FL is a 285 W (P3dB) discrete GaN on SiC HEMT which operates from DC to 2 GHz. The device is constructed with Qorvo's proven TQGaN25HV process, which features... | |
| Qorvo's T1G2028536-FS is a 285 W (P3dB) discrete GaN on SiC HEMT which operates from DC to 2 GHz. The device is constructed with Qorvo's proven TQGaN25HV process, which features... | |
| Qorvo's T1G3000532-SM is a 5 W (P3dB) wideband input matched discrete GaN on SiC HEMT which operates from 30MHz to 3.5GHz and a 32V supply rail. The device is in... | |
| Qorvo's T1G4004532-FL is a 45 W (P3dB) wideband input pre-matched discrete GaN on SiC HEMT which operates from DC to 3.5 GHz and a 32V supply rail. The device is... | |
| Qorvo's T1G4004532-FS is a 45 W (P3dB) wideband input pre-matched discrete GaN on SiC HEMT which operates from DC to 3.5 GHz and a 32V supply rail. The device is... | |
| Qorvo's T1G4012036-FL is a 120 W (P3dB) wideband input pre-matched discrete GaN on SiC HEMT which operates from DC to 3.5 GHz and a 36-50V supply rail. The device is... | |
| Qorvo's T1G4012036-FS is a 120 W (P3dB) wideband input pre-matched discrete GaN on SiC HEMT which operates from DC to 3.5 GHz and a 36-50V supply rail. The device is... | |
| Qorvo's T1G4020036-FL is a 2 x 200 W (P3dB) wideband input pre-matched discrete GaN on SiC HEMT which operates from DC to 3.5 GHz and a 50V supply rail. The... | |
| Qorvo's T1G4020036-FS is a 2 x 200 W (P3dB) wideband input pre-matched discrete GaN on SiC HEMT which operates from DC to 3.5 GHz and a 50V supply rail. The... | |
| Qorvo's T1G6001032-SM is a 10 W (P3dB) wideband unmatched discrete GaN on SiC HEMT which operates from DC - 6GHz and a 32V supply rail. The device is in an... | |
| Qorvo's T2G4003532-FL is a 30 W (P3dB) wideband input pre-matched discrete GaN on SiC HEMT which operates from DC to 3.5 GHz and a 32V supply rail. The device is... | |
| Qorvo's T2G4003532-FS is a 30 W (P3dB) wideband input pre-matched discrete GaN on SiC HEMT which operates from DC to 3.5 GHz and a 32V supply rail. The device is... | |
| Qorvo's T2G4005528-FS is a 55 W (P3dB) wideband input pre-matched discrete GaN on SiC HEMT which operates from DC to 3.5 GHz and a 28V supply rail. The device is... | |
| Qorvo's T2G6001528-Q3 is a 15 W (P3dB) wideband unmatched discrete GaN on SiC HEMT which operates from DC to 6 GHz and a 28V supply rail. The device is in... | |
| Qorvo's T2G6003028-FL is a 30 W (P3dB) wideband input pre-matched discrete GaN on SiC HEMT which operates from DC to 6 GHz and a 28V supply rail. The device is... | |
| Qorvo's T2G6003028-FS is a 30 W (P3dB) wideband input pre-matched discrete GaN on SiC HEMT which operates from DC to 6 GHz and a 28V supply rail. The device is... | |
| Qorvo's TGF2023-2-01 is a discrete 1.25 mm GaN on SiC HEMT which operates from DC to 18 GHz. The device typically provides 38 dBm of saturated output power with power... | |
| Qorvo's TGF2023-2-02 is a discrete 2.5 mm GaN on SiC HEMT which operates from DC to 18 GHz. The TGF2023-2-02 typically provides 40.1 dBm of saturated output power with power... | |
| Qorvo's TGF2023-2-05 is a discrete 5.0 mm GaN on SiC HEMT which operates from DC to 18 GHz. The TGF2023-2-05 typically provides 43 dBm of saturated output power with power... | |
| Qorvo's TGF2023-2-10 is a discrete 10 mm GaN on SiC HEMT which operates from DC to 14 GHz. The TGF2023-2-10 typically provides 47.4 dBm of saturated output power with power... | |
| Qorvo's TGF2023-2-20 is a discrete 20 mm GaN on SiCHEMT which operates from DC to 14 GHz. The TGF2023-2-20 typically provides 50.5 dBm of saturated output power with power gain... | |
| Qorvo's TGF2929-FL is a 100 W (P3dB) wideband input pre-matched discrete GaN on SiC HEMT which operates from DC to 3.5 GHz and a 28V supply rail. The device is... | |
| Qorvo's TGF2929-FS is a 100 W (P3dB) wideband input pre-matched discrete GaN on SiC HEMT which operates from DC to 3.5 GHz and a 28V supply rail. The device is... | |
| Qorvo's TGF2952 is a discrete 1.25 mm GaN on SiC HEMT which operates from DC-14 GHz. The TGF2952 typically provides 38.4 dBm of saturated output power with power gain of... | |
| Qorvo's TGF2953 is a discrete 2.52 mm GaN on SiC HEMT which operates from DC-12 GHz. The TGF2953 typically provides 41.2 dBm of saturated output power with power gain of... | |
| Qorvo's TGF2954 is a discrete 5.04 mm GaN on SiC HEMT which operates from DC-12 GHz. The TGF2954 typically provides 44.5 dBm of saturated output power with power gain of... | |
| Qorvo's TGF2955 is a discrete 7.56 mm GaN on SiC HEMT which operates from DC-12 GHz. The TGF2955 typically provides 46.4 dBm of saturated output power with power gain of... | |
| Qorvo's TGF2956 is a discrete 10.08 mm GaN on SiC HEMT which operates from DC-12 GHz. The TGF2956 typically provides 47.6 dBm of saturated output power with power gain of... | |
| Qorvo's TGF2957 is a discrete 12.6 mm GaN on SiC HEMT which operates from DC-12 GHz. The TGF2957 typically provides 48.6 dBm of saturated output power with power gain of... | |
| Qorvo's TGF2965-SM is a 6W (P3dB), 50 ohm-input matched discrete GaN on SiC HEMT which operates from 0.03 to 3.0 GHz. The integrated input matching network enables wideband gain and... | |
| Qorvo's TGF2977-SM is a 5 W (P3dB) wideband unmatched discrete GaN on SiC HEMT which operates from DC to 12 GHz and a 32V supply rail. The device is in... | |
| Qorvo's TGF2978-SM is a 20 W (P3dB) wideband unmatched discrete GaN on SiC HEMT which operates from DC to 12 GHz and a 32V supply rail. The device is in... | |
| Qorvo's TGF2979-SM is a 25 W (P3dB) wideband unmatched discrete GaN on SiC HEMT which operates from DC to 12 GHz and a 32V supply rail. The device is in... | |
| Qorvo's TGF3015-SM is a 10W (P3dB), 50 ohm-input matched discrete GaN on SiC HEMT which operates from 30 MHz to 3.0 GHz. The integrated input matching network enables wideband gain... | |
| Qorvo's TGF3020-SM is a 5W (P3dB), 50 ohm-input matched discrete GaN on SiC HEMT which operates from 4.0 to 6.0 GHz. The integrated input matching network enables wideband gain and... | |
| Qorvo's TGF3021-SM is a 30 W (P3dB) wideband unmatched discrete GaN on SiC HEMT which operates from DC to 4 GHz and a 32V supply rail. The device is in... | |
| Qorvo's TQP0104 is a wide band over-molded QFN discrete GaN power amplifier. The device is a single stage unmatched power amplifier transistor. The TQP0104 can be used in a Doherty... | |
| The Qorvo QPD1009 is a 15 W (P3dB) discrete GaN on SiC HEMT which operates from DC to 4 GHz. The device is constructed with Qorvo's proven QGaN25HV process, which... | |
| The Qorvo QPD1011 is a 7W (P3dB), 50 ohm-input matched discrete GaN on SiC HEMT which operates from 30 MHz to 1.2 GHz. The integrated input matching network enables wideband... | |
| The Qorvo QPD1020 is a 30 W (P3dB), 50 ohm-input matched discrete GaN on SiC HEMT which operates from 2.7 to 3.5 GHz and 50 V supply. The integrated input... | |
| The Qorvo QPD1022 is a 10 W (P3dB) discrete GaN on SiC HEMT which operates from DC to 12 GHz. This wideband device is a single stage unmatched power amplifier... | |
| The Qorvo QPD1881L is a 400 W (P3dB) discrete GaN on SiC HEMT which operates from 2.7 to 2.9 GHz. Input prematch within the package results in ease of external... | |
| The Qorvo TGF2933 is a 7 W (P3dB) discrete GaN on SiC HEMT which operates from DC to 25 GHz and 28 V supply. The device is constructed with Qorvo's... | |
| The Qorvo TGF2934 is a 14 W (P3dB) discrete GaN on SiC HEMT which operates from DC to 25 GHz and 28 V supply. The device is constructed with Qorvo's... | |
| The Qorvo TGF2935 is a 5 W (P3dB) discrete GaN on SiC HEMT which operates from DC to 25 GHz and 28 V supply. The device is constructed with Qorvo's... | |
| The Qorvo TGF2936 is a 10 W (P3dB) discrete GaN on SiC HEMT which operates from DC to 25 GHz and 28 V supply. The device is constructed with Qorvo's... | |
| The QPD0060 is a wide band over-molded DFN discrete power amplifier. The device is a single stage unmatched power amplifier transistor. The QPD0060 can be used in Doherty architecture for... | |
| The QPD1014 is a 15W (P3dB), 50 ohm-input matched discrete GaN on SiC HEMT which operates from 30MHz to 1200MHz on a 50V supply rail. The integrated input matching network... | |
| The QPD2194 is a discrete GaN on SiC HEMT which operates from 1.8-2.2 GHz. The device is a single stage pre-matched power amplifier transistor. The QPD2194 can be used in... | |
| The QPD2195 is a discrete GaN on SiC HEMT which operates from 1.8 - 2.2 GHz. The device is a single stage pre-matched power amplifier transistor. The QPD2195 can be... |