Manufacturer: RFMD
Win Source Part Number: 795866-SXA-389B
Packaging: Reel package
Package: TO-243AA
Test Frequency: 2.14GHz
Frequency: 400MHz ~ 2.5GHz
Operating Supply Voltage: 5V
Gain: 12.5dB ~ 15dB
Noise Figure: 4.8dB ~ 6.3dB
P1dB: 24dBm (251.2mW) ~ 25dBm (316.2mW)
RF Type: Cellular, W-CDMA, PCS, WLL, WLAN
Part Status: Obsolete(EOL)
Family Name: SXA-389
Categories: RF/IF and RFID
Operating Supply Current: 90mA ~ 135mA
Manufacturer Package: SOT-89-3
Alternative Parts (Cross-Reference): SKY65009; SKY65081-70LF; SKY65162-70LF; CGB8001-SC-0G0T;
Introduction Date: May 13, 2005
ECCN: 5A991.g
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | 795866-SXA-389B |
| Product Name | RF Amplifiers - SXA-389B |
| Applications | RF Microwave |
| Frequency Range | 400 to 2500 MHz |
| Minimum Gain | 12.5 to 15 dB |