Qorvo RF Amplifiers - TGA4036 TGA4036

Description
Manufacturer: Qorvo US Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014405-TGA4036 Test Frequency: 38 GHz Frequency: 38 GHz Operating Supply Voltage: 5 V Gain: 20 dB Categories: RF Amplifiers Operating Supply Current: 160 mA Alternative Parts (Cross-Reference): MAAL-011111-TR0500; HMC997LC4TR; HMC997LC4; HMC997LC4TR-R5; XL1010-QT-0G0T; XB1014-QT-0G0T; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Max Power Dissipation: 1.54 W Max Supply Voltage: 7 V
Request a Quote
Description
Manufacturer: Qorvo US Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014405-TGA4036 Test Frequency: 38 GHz Frequency: 38 GHz Operating Supply Voltage: 5 V Gain: 20 dB Categories: RF Amplifiers Operating Supply Current: 160 mA Alternative Parts (Cross-Reference): MAAL-011111-TR0500; HMC997LC4TR; HMC997LC4; HMC997LC4TR-R5; XL1010-QT-0G0T; XB1014-QT-0G0T; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Max Power Dissipation: 1.54 W Max Supply Voltage: 7 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - TGA4036 - 1014405-TGA4036 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - TGA4036
1014405-TGA4036
RF Amplifiers - TGA4036 1014405-TGA4036
Manufacturer: Qorvo US Inc. Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1014405-TGA4036 Test Frequency: 38 GHz Frequency: 38 GHz Operating Supply Voltage: 5 V Gain: 20 dB Categories: RF Amplifiers Operating Supply Current: 160 mA Alternative Parts (Cross-Reference): MAAL-011111-TR0500; HMC997LC4TR; HMC997LC4; HMC997LC4TR-R5; XL1010-QT-0G0T; XB1014-QT-0G0T; Popularity: Low Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C RoHS: Compliant Max Power Dissipation: 1.54 W Max Supply Voltage: 7 V

Manufacturer: Qorvo US Inc.
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1014405-TGA4036
Test Frequency: 38 GHz
Frequency: 38 GHz
Operating Supply Voltage: 5 V
Gain: 20 dB
Categories: RF Amplifiers
Operating Supply Current: 160 mA
Alternative Parts (Cross-Reference): MAAL-011111-TR0500; HMC997LC4TR; HMC997LC4; HMC997LC4TR-R5; XL1010-QT-0G0T; XB1014-QT-0G0T;
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
RoHS: Compliant
Max Power Dissipation: 1.54 W
Max Supply Voltage: 7 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 1014405-TGA4036
Product Name RF Amplifiers - TGA4036
Applications RF Microwave
RoHS Compliant RoHS
Frequency Range 38000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

DC - 6000 MHz Cascadable Gain Block - AG402-86G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
RF Amplifiers - HFA3424IB1K - 873519-HFA3424IB1K - Win Source Electronics
Specs
Applications RF Microwave
View Details
Low Noise Amplifiers - NLA-9000-10000-25-15 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 9000 to 10000 MHz
Minimum Gain 25 dB
View Details
RF Amplifiers ICs - 1908050P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 18.3 dB
View Details