Qorvo RF Amplifiers - SGA-3463Z SGA-3463Z

Description
Manufacturer: RF Micro Devices Win Source Part Number: 028297-SGA-3463Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 5GHz Gain: 19dB Noise Figure: 3.2dB P1dB: 11dBm (12.6mW) RF Type: Cellular, GSM, PCS, UMTS Family Name: SGA-3463 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.6 V to 3.2 V Operating Supply Current: 31mA to 39mA Alternative Parts (Cross-Reference): SKY65013-92; SKY65013-92LF; SKY65016-92LF; SKY65016-92; Introduction Date: October 27, 2005 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: RF Micro Devices Win Source Part Number: 028297-SGA-3463Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 5GHz Gain: 19dB Noise Figure: 3.2dB P1dB: 11dBm (12.6mW) RF Type: Cellular, GSM, PCS, UMTS Family Name: SGA-3463 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.6 V to 3.2 V Operating Supply Current: 31mA to 39mA Alternative Parts (Cross-Reference): SKY65013-92; SKY65013-92LF; SKY65016-92LF; SKY65016-92; Introduction Date: October 27, 2005 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
RF Amplifiers - SGA-3463Z
028297-SGA-3463Z
RF Amplifiers - SGA-3463Z 028297-SGA-3463Z
Manufacturer: RF Micro Devices Win Source Part Number: 028297-SGA-3463Z Packaging: Reel - TR Test Frequency: 1.95GHz Frequency: 0Hz to 5GHz Gain: 19dB Noise Figure: 3.2dB P1dB: 11dBm (12.6mW) RF Type: Cellular, GSM, PCS, UMTS Family Name: SGA-3463 Categories: RF/IF and RFID Status: Obsolete(EOL) Case / Package: SOT-363 Supply Voltage - Operating: 2.6 V to 3.2 V Operating Supply Current: 31mA to 39mA Alternative Parts (Cross-Reference): SKY65013-92; SKY65013-92LF; SKY65016-92LF; SKY65016-92; Introduction Date: October 27, 2005 ECCN: 5A991.g Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: RF Micro Devices
Win Source Part Number: 028297-SGA-3463Z
Packaging: Reel - TR
Test Frequency: 1.95GHz
Frequency: 0Hz to 5GHz
Gain: 19dB
Noise Figure: 3.2dB
P1dB: 11dBm (12.6mW)
RF Type: Cellular, GSM, PCS, UMTS
Family Name: SGA-3463
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Case / Package: SOT-363
Supply Voltage - Operating: 2.6 V to 3.2 V
Operating Supply Current: 31mA to 39mA
Alternative Parts (Cross-Reference): SKY65013-92; SKY65013-92LF; SKY65016-92LF; SKY65016-92;
Introduction Date: October 27, 2005
ECCN: 5A991.g
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 028297-SGA-3463Z
Product Name RF Amplifiers - SGA-3463Z
Applications RF Microwave
Frequency Range 0.0 to 5000 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

Broadband Preamplifiers - Model PAM-0126 - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 1000 to 26500 MHz
View Details
SMT MMIC, Linear, Gain Block, HBT Amplifier, DC to 8000 MHz, 50Ω, SOT-89 Style Package - GALI-2+ - Mini-Circuits
Specs
RoHS Compliant RoHS
Operating Temperature -45 to 85 C (-49 to 185 F)
Frequency Range 8000 MHz
View Details
4 suppliers
Low Noise Amplifiers - NLA-1000-12000-28-30 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 1000 to 12000 MHz
Minimum Gain 28 dB
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details