Qorvo 1800 - 2700 MHz, 1 Watt, 2-Stage Linear Amplifier TQP9113

Description
Qorvo's TQP9113 is a 1 Watt, linear, two-stage driver amplifier in a low-cost surface-mount package. The amplifier is able to achieve high performance with +42dBm OIP3 and +30.4dBm P1dB while only consuming 216mA current. The input is internally matched and the amplifier only requires only a few external components for operation. The integrated interstage match minimizes performance variation that would otherwise be attributed to external matching component value and placement tolerances. The TQP9113 is bias adjustable allowing the amplifier's power consumption to be reduced for occasions when linear performance is not required. The amplifier can also switched on and off for TDD applications. The output match is tunable externally to allow the amplifier to be optimized for high power or high linearity applications. The TQP9113 is available in a RoHS-compliant 20-pin 4x4mm surface mount package.
Request a Quote Datasheet
Description
Qorvo's TQP9113 is a 1 Watt, linear, two-stage driver amplifier in a low-cost surface-mount package. The amplifier is able to achieve high performance with +42dBm OIP3 and +30.4dBm P1dB while only consuming 216mA current. The input is internally matched and the amplifier only requires only a few external components for operation. The integrated interstage match minimizes performance variation that would otherwise be attributed to external matching component value and placement tolerances. The TQP9113 is bias adjustable allowing the amplifier's power consumption to be reduced for occasions when linear performance is not required. The amplifier can also switched on and off for TDD applications. The output match is tunable externally to allow the amplifier to be optimized for high power or high linearity applications. The TQP9113 is available in a RoHS-compliant 20-pin 4x4mm surface mount package.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1800 - 2700 MHz, 1 Watt, 2-Stage Linear Amplifier - TQP9113 - Qorvo
Greensboro, NC, United States
1800 - 2700 MHz, 1 Watt, 2-Stage Linear Amplifier
TQP9113
1800 - 2700 MHz, 1 Watt, 2-Stage Linear Amplifier TQP9113
Qorvo's TQP9113 is a 1 Watt, linear, two-stage driver amplifier in a low-cost surface-mount package. The amplifier is able to achieve high performance with +42dBm OIP3 and +30.4dBm P1dB while only consuming 216mA current. The input is internally matched and the amplifier only requires only a few external components for operation. The integrated interstage match minimizes performance variation that would otherwise be attributed to external matching component value and placement tolerances. The TQP9113 is bias adjustable allowing the amplifier's power consumption to be reduced for occasions when linear performance is not required. The amplifier can also switched on and off for TDD applications. The output match is tunable externally to allow the amplifier to be optimized for high power or high linearity applications. The TQP9113 is available in a RoHS-compliant 20-pin 4x4mm surface mount package.

Qorvo's TQP9113 is a 1 Watt, linear, two-stage driver amplifier in a low-cost surface-mount package. The amplifier is able to achieve high performance with +42dBm OIP3 and +30.4dBm P1dB while only consuming 216mA current. The input is internally matched and the amplifier only requires only a few external components for operation. The integrated interstage match minimizes performance variation that would otherwise be attributed to external matching component value and placement tolerances.

The TQP9113 is bias adjustable allowing the amplifier's power consumption to be reduced for occasions when linear performance is not required. The amplifier can also switched on and off for TDD applications. The output match is tunable externally to allow the amplifier to be optimized for high power or high linearity applications. The TQP9113 is available in a RoHS-compliant 20-pin 4x4mm surface mount package.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Amplifiers
Product Number TQP9113
Product Name 1800 - 2700 MHz, 1 Watt, 2-Stage Linear Amplifier
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range 1800 to 2700 MHz
Output Power 30.4 dBm
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3500 MHz Cascadable Gain Block - EC1078B-G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 3500 MHz
View Details
DC - 6000 MHz Cascadable Gain Block - AG201-63G - Qorvo
Specs
Applications Mobile / Wireless Systems
RoHS Compliant RoHS
Frequency Range ? to 6000 MHz
View Details
RF Amplifiers - 2312-D10040240GTH-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV
Frequency Range 40 to 1000 MHz
View Details
RF Amplifiers - 2312-QPB2040N-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 18000 to 40000 MHz
View Details